ebm-papst Inc. Axial Compact AC Fans W2E200-HK38-01

Description
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.
Request a Quote Datasheet
Description
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Compact AC Fans - W2E200-HK38-01 - ebm-papst Inc.
Farmington, CT, United States
Axial Compact AC Fans
W2E200-HK38-01
Axial Compact AC Fans W2E200-HK38-01
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.

Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.

Buy Now
Fans, Thermal Management Fans AC Fans -  - Win Source Electronics
Laguna Hills, CA, United States
Fans, Thermal Management Fans AC Fans
Fans, Thermal Management Fans AC Fans
Alternative Parts (Cross-Reference): Cross Manufacturer: ebm-papst Inc. Category: Fans, Thermal Management Fans AC Fans Series: W2E200 Package: Box Product Status: Active Voltage - Rated: 230VAC Size / Dimension: Square - 225mm L x 225mm H Width: 80.00mm Static Pressure: 0.381 in H2O (95.0 Pa)

Alternative Parts (Cross-Reference): Cross
Manufacturer: ebm-papst Inc.
Category: Fans, Thermal Management Fans AC Fans
Series: W2E200
Package: Box
Product Status: Active
Voltage - Rated: 230VAC
Size / Dimension: Square - 225mm L x 225mm H
Width: 80.00mm
Static Pressure: 0.381 in H2O (95.0 Pa)

Buy Now Datasheet
Axial Fans - 8258033 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
8258033
Axial Fans 8258033
ebm-papst W2E200-HK38-01 Axial Fan

ebm-papst W2E200-HK38-01 Axial Fan

Supplier's Site
AC Fans - 381-2442-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 230VAC Square - 225mm L x 225mm H Ball 606.0 CFM (16.97m³/min) Terminal Block

Fan Tubeaxial 230VAC Square - 225mm L x 225mm H Ball 606.0 CFM (16.97m³/min) Terminal Block

Buy Now Datasheet
Fan, Axial; 260 mm L x 225 mm H; 80 mm + 0.3 mm; 925 to 1030 CFM; 50/60 Hz; AC - 70104904 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan, Axial; 260 mm L x 225 mm H; 80 mm + 0.3 mm; 925 to 1030 CFM; 50/60 Hz; AC
70104904
Fan, Axial; 260 mm L x 225 mm H; 80 mm + 0.3 mm; 925 to 1030 CFM; 50/60 Hz; AC 70104904
Features: External Rotor Shaded-Pole Motors Ball Bearing Construction Die Cast Aluminum Housing Sheet Steel Impeller Welded onto Rotor Air Exhaust Over Struts Counterclockwise Rotation When Looking at Rotor Mounting From Either Face Using Four 4.5 mm Holes 2.8 × 0.5 mm Flat Pin Terminals 65°C Maximum Ambient Temperature Rating Capable of 50 Hz Operation 70.5 Oz. (1999 g) W2E200-HH86-05 Has a Discharge Grill W2E200-HH86-90 — Tach Output

Features:

  • External Rotor Shaded-Pole Motors
  • Ball Bearing Construction
  • Die Cast Aluminum Housing
  • Sheet Steel Impeller Welded onto Rotor
  • Air Exhaust Over Struts
  • Counterclockwise Rotation When Looking at Rotor
  • Mounting From Either Face Using Four 4.5 mm Holes
  • 2.8 × 0.5 mm Flat Pin Terminals
  • 65°C Maximum Ambient Temperature Rating
  • Capable of 50 Hz Operation
  • 70.5 Oz. (1999 g)
  • W2E200-HH86-05 Has a Discharge Grill
  • W2E200-HH86-90 — Tach Output
Supplier's Site
Sheung Wan, Hong Kong
AC Fans AC Axial Fan, 225x80mm, 230VAC, 606CFM, 80W 2800RPM, 61dBA, Ball Bearing

AC Fans AC Axial Fan, 225x80mm, 230VAC, 606CFM, 80W 2800RPM, 61dBA, Ball Bearing

Buy Now Datasheet
FAN AXIAL 225X80MM BALL 230VAC

FAN AXIAL 225X80MM BALL 230VAC

Supplier's Site Datasheet
Axial Fan, 225Mm, 230Vac, 310Ma; Nominal Rated Voltage Ac Ebm-Papst - 01M9464 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 225Mm, 230Vac, 310Ma; Nominal Rated Voltage Ac Ebm-Papst
01M9464
Axial Fan, 225Mm, 230Vac, 310Ma; Nominal Rated Voltage Ac Ebm-Papst 01M9464
AXIAL FAN, 225MM, 230VAC, 310mA; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:200mm; External Depth:80mm; Bearing Type:Ball Bearing; Air Flow - CFM:518CFM; Noise Rating:58dBA; Power Rating:80W; IP Rating:IP44 RoHS Compliant: Yes

AXIAL FAN, 225MM, 230VAC, 310mA; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:200mm; External Depth:80mm; Bearing Type:Ball Bearing; Air Flow - CFM:518CFM; Noise Rating:58dBA; Power Rating:80W; IP Rating:IP44 RoHS Compliant: Yes

Supplier's Site Datasheet
EBM Axial - W2E200-HK38-01 - Galco Industrial Electronics
Madison Heights, MI, United States
FAN, 225MM SQ X 80MM DP 230VAC 60HZ

FAN, 225MM SQ X 80MM DP 230VAC 60HZ

Supplier's Site
Fans, Thermal Management - Fans - AC Fans - W2E200-HK38-01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - AC Fans
W2E200-HK38-01
Fans, Thermal Management - Fans - AC Fans W2E200-HK38-01
FAN AXIAL 225X80MM BALL 230VAC

FAN AXIAL 225X80MM BALL 230VAC

Supplier's Site

Technical Specifications

  ebm-papst Inc. Win Source Electronics RS Components, Ltd. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Galco Industrial Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number W2E200-HK38-01 8258033 381-2442-ND 70104904 W2E200-HK38-01 W2E200-HK38-01 01M9464 W2E200-HK38-01 W2E200-HK38-01
Product Name Axial Compact AC Fans Fans, Thermal Management Fans AC Fans Axial Fans AC Fans Fan, Axial; 260 mm L x 225 mm H; 80 mm + 0.3 mm; 925 to 1030 CFM; 50/60 Hz; AC AC Fans AC Fans Axial Fan, 225Mm, 230Vac, 310Ma; Nominal Rated Voltage Ac Ebm-Papst EBM Axial Fans, Thermal Management - Fans - AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 518 to 589 SCFM (881 to 1001 m³/hr) 518 SCFM (880 m³/hr) 606 SCFM (1030 m³/hr) 606 SCFM (1030 m³/hr) 606 SCFM (1030 m³/hr) 518 SCFM (880 m³/hr) 606 SCFM (1030 m³/hr)
Maximum Sound Level 58 to 61 dbA 61 dbA 61 dbA 61 dbA 61 dbA
Nominal Voltage 230 volts 230 volts 230 volts 230 volts 230 volts 230 volts
Voltage Range 230 volts 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1444132 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 107 SCFM (182 m³/hr)
Blower/Fan Type Axial Fan
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Type 7F.30 - Filter fan - 7F3082305550 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power 76 to 116 watts
View Details
5015-7 Series 0.96 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C5015L24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0850 to ? in H2O (0.1589 to ? Torr)
Maximum Sound Level 21.8 dbA
View Details