Fan Tubeaxial 115VAC Square - 225mm L x 225mm H Ball 500.0 CFM (14.00m³/min) Terminal Block
W2E200-HH Series AC Fan, Ball Bearing, 115 VAC, CFM 500
AXIAL FAN, 225MM, 115VAC; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:225mm; External Depth:80mm; Bearing Type:Ball Bearing; Air Flow - CFM:500CFM; Noise Rating:56dBA; Power Rating:60W; Rated Speed:- RoHS Compliant: Yes
AC Fans AC Axial Fan, 225x225x80mm, 115VAC, 500CFM, 60W, 56dBA, Ball Bearing, Terminal Block
FAN AXIAL 225X80MM BALL 115VAC
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-2817-ND | 70104872 | 93K7604 | W2E200-HH82-01 | W2E200-HH82-01 |
| Product Name | AC Fans | W2E200-HH Series AC Fan, Ball Bearing, 115 VAC, CFM 500 | Axial Fan, 225Mm, 115Vac; Nominal Rated Voltage Ac Ebm-Papst | AC Fans | Fans, Thermal Management - Fans - AC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 500 SCFM (850 m³/hr) | 500 SCFM (850 m³/hr) | 500 SCFM (850 m³/hr) | ||
| Maximum Sound Level | 56 dbA | 56 dbA | |||
| Nominal Voltage | 115 volts | 115 volts | 115 volts | ||
| Voltage Range | 115 volts |