Fan Tubeaxial 230VAC Square - 225mm L x 225mm H Ball 500.0 CFM (14.00m³/min) Terminal Block
AC Fans AC Axial Fan, 225x225x80mm, 230VAC, 500CFM, 60W, 56dBA, Ball Bearing, Terminal Block
FAN AXIAL 225X80MM BALL 230VAC
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | W2E200-HH64-05-ND | W2E200-HH64-05 | W2E200-HH64-05 |
| Product Name | AC Fans | AC Fans | Fans, Thermal Management - Fans - AC Fans |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 500 SCFM (850 m³/hr) | 500 SCFM (850 m³/hr) | |
| Maximum Sound Level | 56 dbA | 56 dbA | |
| Nominal Voltage | 230 volts | 230 volts | |
| Voltage Range | 230 volts |