ebm-papst Inc. Axial Fans W2E200-HH38-01

Description
ebm-papst W2E200-HH38-01 Axial Fan
Request a Quote Datasheet
Description
ebm-papst W2E200-HH38-01 Axial Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 2183040 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
2183040
Axial Fans 2183040
ebm-papst W2E200-HH38-01 Axial Fan

ebm-papst W2E200-HH38-01 Axial Fan

Supplier's Site
AC Fans - 381-1113-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 230VAC Square - 225mm L x 225mm H Ball 607.0 CFM (17.00m³/min) Terminal Block

Fan Tubeaxial 230VAC Square - 225mm L x 225mm H Ball 607.0 CFM (17.00m³/min) Terminal Block

Buy Now Datasheet
W2E200-HH Series AC Fan, Ball Bearing, 230 VAC, CFM 607 - 70104887 - Allied Electronics, Inc.
Fort Worth, TX, USA
W2E200-HH Series AC Fan, Ball Bearing, 230 VAC, CFM 607
70104887
W2E200-HH Series AC Fan, Ball Bearing, 230 VAC, CFM 607 70104887
Features: External Rotor Shaded-Pole Motors Ball Bearing Construction Die Cast Aluminum Housing Sheet Steel Impeller Welded onto Rotor Air Exhaust Over Struts Counterclockwise Rotation When Looking at Rotor Mounting From Either Face Using Four 4.5 mm Holes 2.8 × 0.5 mm Flat Pin Terminals 65°C Maximum Ambient Temperature Rating Capable of 50 Hz Operation 70.5 Oz. (1999 g) W2E200-HH86-05 Has a Discharge Grill W2E200-HH86-90 — Tach Output

Features:

  • External Rotor Shaded-Pole Motors
  • Ball Bearing Construction
  • Die Cast Aluminum Housing
  • Sheet Steel Impeller Welded onto Rotor
  • Air Exhaust Over Struts
  • Counterclockwise Rotation When Looking at Rotor
  • Mounting From Either Face Using Four 4.5 mm Holes
  • 2.8 × 0.5 mm Flat Pin Terminals
  • 65°C Maximum Ambient Temperature Rating
  • Capable of 50 Hz Operation
  • 70.5 Oz. (1999 g)
  • W2E200-HH86-05 Has a Discharge Grill
  • W2E200-HH86-90 — Tach Output
Supplier's Site
FAN AXIAL 225X80MM BALL 230VAC

FAN AXIAL 225X80MM BALL 230VAC

Supplier's Site Datasheet
Fans, Thermal Management - Fans - AC Fans - W2E200-HH38-01 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
W2E200-HH38-01
Fans, Thermal Management - Fans - AC Fans W2E200-HH38-01
FAN AXIAL 225X80MM BALL 230VAC

FAN AXIAL 225X80MM BALL 230VAC

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Allied Electronics, Inc. ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 2183040 381-1113-ND 70104887 W2E200-HH38-01 W2E200-HH38-01
Product Name Axial Fans AC Fans W2E200-HH Series AC Fan, Ball Bearing, 230 VAC, CFM 607 AC Fans Fans, Thermal Management - Fans - AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 550 SCFM (935 m³/hr) 607 SCFM (1032 m³/hr) 607 SCFM (1032 m³/hr) 607 SCFM (1032 m³/hr) 607 SCFM (1032 m³/hr)
Running Current 0.3600 amps
Blower/Fan Type Axial Fan Tube Axial Tubeaxial
Motor Type 50/60 Hz AC 50/60 Hz AC 50/60 Hz AC
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 91.11 SCFM (155 m³/hr)
Nominal Voltage 12 volts
View Details
4020-7 Series 0.74 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4020M12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1524 to ? in H2O (0.2847 to ? Torr)
Maximum Sound Level 27.14 dbA
View Details
60x60x20mm, 24 VDC, 14.279 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-06020DBMW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.28 SCFM (24.27 m³/hr)
Maximum Static Pressure 0.1120 in H2O (0.2093 Torr)
View Details
3 suppliers
Axial Fan - M29-A3 - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 709 SCFM (1205 m³/hr)
Maximum Sound Level 69 dbA
View Details