Fan Tubeaxial 115VAC Round - 280mm Dia Ball 600.0 CFM (16.80m³/min) 2 Wire Leads
FAN AXIAL 280X80MM 115VAC WIRE
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | W2E200-CI86-70-ND | W2E200-CI86-70 |
| Product Name | AC Fans | Fans, Thermal Management - Fans - AC Fans |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 600 SCFM (1020 m³/hr) | 600 SCFM (1020 m³/hr) |
| Maximum Sound Level | 62 dbA | 62 dbA |
| Nominal Voltage | 115 volts | 115 volts |
| Voltage Range | 115 volts |