W2E170-AF51-52 -- FAN, 115V 3MF 350CFM EBM-PAPST
ebm-papst Inc.
Fan, 115V 3Mf 350Cfm Ebm-Papst
W2E170-AF51-52
Description
FAN, 115V 3MF 350CFM
Description
FAN, 115V 3MF 350CFM
Suppliers
Fan, 115V 3Mf 350Cfm Ebm-Papst
14C7176
Supplier's Site
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
14C7176 |
|
Product Name
|
Fan, 115V 3Mf 350Cfm Ebm-Papst |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
21.54 SCFM (36.62 m³/hr)
Nominal Voltage
24 volts
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Thickness/Length
8.70 inch (221 mm)
View Details