Fan Tubeaxial 115VAC Round - 171.5mm Dia Ball 2 Terminals
AXIAL FAN, 165MM, 115V, LEAD WIRES; Nominal Rated Voltage AC:115V; Fan Frame Type:Circular; Fan Frame Size:165mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:-; Noise Rating:-; Power Rating:29W; Rated Speed:3300rpmRoHS Compliant: Yes
FAN AXIAL 115VAC 172X51MM
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Galco Industrial Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-2821-ND | W2E143-AB15-06 | 20J4552 | W2E143-AB15-06 | W2E143-AB15-06 |
| Product Name | AC Fans | AC Fans | Axial Fan, 165Mm, 115V, Lead Wires; Nominal Rated Voltage Ac Ebm-Papst | EBM MISC | Fans, Thermal Management - Fans - AC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |||
| Nominal Voltage | 115 volts | 115 volts | 115 volts | ||
| Voltage Range | 115 volts | ||||
| Running Current | 0.2600 amps | ||||
| Nominal Power | 29 watts | 29 watts | 29 watts |