ebm-papst Inc. AC Fans W2E143-AB09-06

Description
Fan Tubeaxial 230VAC Round - 171.5mm Dia Ball
Request a Quote Datasheet
Description
Fan Tubeaxial 230VAC Round - 171.5mm Dia Ball
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 381-2820-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 230VAC Round - 171.5mm Dia Ball

Fan Tubeaxial 230VAC Round - 171.5mm Dia Ball

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - W2E143-AB09-06 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
W2E143-AB09-06
Fans, Thermal Management - Fans - AC Fans W2E143-AB09-06
FAN AXIAL 230VAC 172X51MM

FAN AXIAL 230VAC 172X51MM

Supplier's Site
Tube Axial Ac Fan; Nominal Rated Voltage Ac Ebm-Papst - 03P3598 - Newark, An Avnet Company
Chicago, IL, United States
Tube Axial Ac Fan; Nominal Rated Voltage Ac Ebm-Papst
03P3598
Tube Axial Ac Fan; Nominal Rated Voltage Ac Ebm-Papst 03P3598
TUBE AXIAL AC FAN; Nominal Rated Voltage AC:230V; Fan Frame Type:Circular; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:294.2CFM; Noise Rating:58dBA; Power Rating:29W; Rated Speed:3300rpm RoHS Compliant: Yes

TUBE AXIAL AC FAN; Nominal Rated Voltage AC:230V; Fan Frame Type:Circular; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:294.2CFM; Noise Rating:58dBA; Power Rating:29W; Rated Speed:3300rpm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
AC Fans AC Axial Fan, 172x51mm, 230VAC, 50/60Hz

AC Fans AC Axial Fan, 172x51mm, 230VAC, 50/60Hz

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2820-ND W2E143-AB09-06 03P3598 W2E143-AB09-06
Product Name AC Fans Fans, Thermal Management - Fans - AC Fans Tube Axial Ac Fan; Nominal Rated Voltage Ac Ebm-Papst AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts 230 volts 230 volts
Voltage Range 230 volts
Running Current 0.1300 amps
Nominal Power 29 watts 29 watts 29 watts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.31 - Reverse flow filter fan - 7F31823042507 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power 46 to 50 watts
View Details
Axial Fan - 125DX 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 129 SCFM (219 m³/hr)
Maximum Sound Level 48 dbA
View Details
Electrical - Climate Control - Filtered Fans - PF67000T12BKSL4 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 400 volts
Nominal Power 110 watts
View Details