ebm-papst Inc. Axial Compact AC Fans W2E143-AB09-01

Description
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.
Request a Quote Datasheet
Description
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Compact AC Fans - W2E143-AB09-01 - ebm-papst Inc.
Farmington, CT, United States
Axial Compact AC Fans
W2E143-AB09-01
Axial Compact AC Fans W2E143-AB09-01
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.

Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.

Buy Now
AC Fans - 381-1066-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 230VAC Round - 171.5mm Dia Ball 294.2 CFM (8.24m³/min) 2 Terminals

Fan Tubeaxial 230VAC Round - 171.5mm Dia Ball 294.2 CFM (8.24m³/min) 2 Terminals

Buy Now Datasheet
Axial Fans - 8258008 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
8258008
Axial Fans 8258008
ebm-papst W2E143-AB09-01 Axial Fan

ebm-papst W2E143-AB09-01 Axial Fan

Supplier's Site
Sheung Wan, Hong Kong
AC Fans AC Tubeaxial Fan, 172x51mm Round, 230VAC, 294.2CFM

AC Fans AC Tubeaxial Fan, 172x51mm Round, 230VAC, 294.2CFM

Buy Now Datasheet
Fan; 6.75 in. L x 6.50 in. H; 2.01 in.;294.2 CFM; 60 Hz; 29 W; AC; 58 dBA - 70104782 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan; 6.75 in. L x 6.50 in. H; 2.01 in.;294.2 CFM; 60 Hz; 29 W; AC; 58 dBA
70104782
Fan; 6.75 in. L x 6.50 in. H; 2.01 in.;294.2 CFM; 60 Hz; 29 W; AC; 58 dBA 70104782
Features: External Rotor Shaded-Pole Motor Die Cast Aluminum Housing Sheet-Steel Impeller Welded to Rotor Air Exhaust Over Struts Counterclockwise Rotation Looking at Rotor Mounting from Either Face Using Two 4.6 mm Holes 2.8 × 0.5 mm Flat Pin Power Terminals Capable of 50 Hz Operation

Features:

  • External Rotor Shaded-Pole Motor
  • Die Cast Aluminum Housing
  • Sheet-Steel Impeller Welded to Rotor
  • Air Exhaust Over Struts
  • Counterclockwise Rotation Looking at Rotor
  • Mounting from Either Face Using Two 4.6 mm Holes
  • 2.8 × 0.5 mm Flat Pin Power Terminals
  • Capable of 50 Hz Operation
Supplier's Site
EBM Axial - W2E143-AB09-01 - Galco Industrial Electronics
Madison Heights, MI, United States
Fan, 172mm Round X 51mm DP 230VAC

Fan, 172mm Round X 51mm DP 230VAC

Supplier's Site
Axial Fan, 172Mm, 230Vac; Nominal Rated Voltage Ac Ebm-Papst - 88K2026 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 172Mm, 230Vac; Nominal Rated Voltage Ac Ebm-Papst
88K2026
Axial Fan, 172Mm, 230Vac; Nominal Rated Voltage Ac Ebm-Papst 88K2026
AXIAL FAN, 172MM, 230VAC; Nominal Rated Voltage AC:230V; Fan Frame Type:Circular; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:294.2CFM; Noise Rating:58dBA; Power Rating:29W; IP Rating:IP20 RoHS Compliant: Yes

AXIAL FAN, 172MM, 230VAC; Nominal Rated Voltage AC:230V; Fan Frame Type:Circular; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:294.2CFM; Noise Rating:58dBA; Power Rating:29W; IP Rating:IP20 RoHS Compliant: Yes

Supplier's Site
Fans, Thermal Management - Fans - AC Fans - W2E143-AB09-01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - AC Fans
W2E143-AB09-01
Fans, Thermal Management - Fans - AC Fans W2E143-AB09-01
FAN AXIAL 172X51MM 230VAC TERM

FAN AXIAL 172X51MM 230VAC TERM

Supplier's Site

Technical Specifications

  ebm-papst Inc. DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Allied Electronics, Inc. Galco Industrial Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number W2E143-AB09-01 381-1066-ND 8258008 W2E143-AB09-01 70104782 W2E143-AB09-01 88K2026 W2E143-AB09-01
Product Name Axial Compact AC Fans AC Fans Axial Fans AC Fans Fan; 6.75 in. L x 6.50 in. H; 2.01 in.;294.2 CFM; 60 Hz; 29 W; AC; 58 dBA EBM Axial Axial Fan, 172Mm, 230Vac; Nominal Rated Voltage Ac Ebm-Papst Fans, Thermal Management - Fans - AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 247 SCFM (421 m³/hr) 294 SCFM (500 m³/hr) 294 SCFM (500 m³/hr) 294 SCFM (500 m³/hr) 294 SCFM (500 m³/hr) 294 SCFM (500 m³/hr)
Maximum Sound Level 54 dbA 58 dbA 58 dbA 58 dbA
Nominal Voltage 230 volts 230 volts 230 volts 230 volts 230 volts
Voltage Range 230 volts 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2804587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 65.61 SCFM (112 m³/hr)
Nominal Voltage 12 volts
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Type 7F.20 - Filter Fan - 7F2090244250 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature 5 to 131 F (-15 to 55 C)
View Details
2510-5 Series 0.72 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D2510L12BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0780 to ? in H2O (0.1456 to ? Torr)
Maximum Sound Level 18.14 dbA
View Details