ebm-papst Inc. Axial Compact AC Fans W2E143-AA15-01

Description
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.
Request a Quote Datasheet
Description
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Compact AC Fans - W2E143-AA15-01 - ebm-papst Inc.
Farmington, CT, United States
Axial Compact AC Fans
W2E143-AA15-01
Axial Compact AC Fans W2E143-AA15-01
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.

Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.

Buy Now
AC Fans - 381-1065-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 115VAC Round - 171.5mm Dia Ball 258.9 CFM (7.25m³/min) 2 Terminals

Fan Tubeaxial 115VAC Round - 171.5mm Dia Ball 258.9 CFM (7.25m³/min) 2 Terminals

Buy Now Datasheet
Sheung Wan, Hong Kong
AC Fans AC Tubeaxial Fan, 172x51mm Round, 115VAC, 158.9CFM, 26W, 3300RPM, 60dBA, Ball Bearing

AC Fans AC Tubeaxial Fan, 172x51mm Round, 115VAC, 158.9CFM, 26W, 3300RPM, 60dBA, Ball Bearing

Buy Now Datasheet
EBM Axial - W2E143-AA15-01 - Galco Industrial Electronics
Madison Heights, MI, United States
FAN, 172MM ROUND X 51MM DP 115VAC

FAN, 172MM ROUND X 51MM DP 115VAC

Supplier's Site
Fans, Thermal Management - Fans - AC Fans - W2E143-AA15-01 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
W2E143-AA15-01
Fans, Thermal Management - Fans - AC Fans W2E143-AA15-01
FAN AXIAL 172X51MM 115VAC TERM

FAN AXIAL 172X51MM 115VAC TERM

Supplier's Site
Fan, Tubeaxial, AC Motor, 115 Volt, Ball Bearing, 172 X 51 MM - 70105449 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan, Tubeaxial, AC Motor, 115 Volt, Ball Bearing, 172 X 51 MM
70105449
Fan, Tubeaxial, AC Motor, 115 Volt, Ball Bearing, 172 X 51 MM 70105449
Features: External Rotor Shaded-Pole Motor Die Cast Aluminum Housing Sheet-Steel Impeller Welded to Rotor Air Exhaust Over Struts Counterclockwise Rotation Looking at Rotor Mounting from Either Face Using Two 4.6 mm Holes 2.8 × 0.5 mm Flat Pin Power Terminals Capable of 50 Hz Operation

Features:

  • External Rotor Shaded-Pole Motor
  • Die Cast Aluminum Housing
  • Sheet-Steel Impeller Welded to Rotor
  • Air Exhaust Over Struts
  • Counterclockwise Rotation Looking at Rotor
  • Mounting from Either Face Using Two 4.6 mm Holes
  • 2.8 × 0.5 mm Flat Pin Power Terminals
  • Capable of 50 Hz Operation
Supplier's Site
Axial Fan, 172Mm, 115Vac; Nominal Rated Voltage Ac Ebm-Papst - 93K7603 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 172Mm, 115Vac; Nominal Rated Voltage Ac Ebm-Papst
93K7603
Axial Fan, 172Mm, 115Vac; Nominal Rated Voltage Ac Ebm-Papst 93K7603
AXIAL FAN, 172MM, 115VAC; Nominal Rated Voltage AC:115V; Fan Frame Type:Circular; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:260CFM; Noise Rating:58dBA; Power Rating:26W; Rated Speed:3300rpm RoHS Compliant: Yes

AXIAL FAN, 172MM, 115VAC; Nominal Rated Voltage AC:115V; Fan Frame Type:Circular; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:260CFM; Noise Rating:58dBA; Power Rating:26W; Rated Speed:3300rpm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ebm-papst Inc. DigiKey VAST STOCK CO., LIMITED Galco Industrial Electronics Acme Chip Technology Co., Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number W2E143-AA15-01 381-1065-ND W2E143-AA15-01 W2E143-AA15-01 W2E143-AA15-01 70105449 93K7603
Product Name Axial Compact AC Fans AC Fans AC Fans EBM Axial Fans, Thermal Management - Fans - AC Fans Fan, Tubeaxial, AC Motor, 115 Volt, Ball Bearing, 172 X 51 MM Axial Fan, 172Mm, 115Vac; Nominal Rated Voltage Ac Ebm-Papst
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 259 SCFM (441 m³/hr) 259 SCFM (440 m³/hr) 259 SCFM (440 m³/hr) 259 SCFM (440 m³/hr) 260 SCFM (442 m³/hr)
Maximum Sound Level 60 dbA 60 dbA 60 dbA 60 dbA
Nominal Voltage 115 volts 115 volts 115 volts 115 volts 115 volts
Nominal Power 26 watts 26 watts 26 watts 26 watts 26 watts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2303028 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 105 SCFM (178 m³/hr)
Maximum Sound Level 43 dbA
View Details
SANYO DENKI Cooling Fans - Silent Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Type 7F.21 - Reverse flow filter fan - 7F2182305700 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 388 to 412 SCFM (660 to 700 m³/hr)
Nominal Power 106 to 120 watts
View Details
4020-5 Series 4.44 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C4020Z12BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.8768 to ? in H2O (1.64 to ? Torr)
Maximum Sound Level 45.4 dbA
View Details