Fan Tubeaxial 230VAC Round - 171.5mm Dia Ball 260.0 CFM (7.28m³/min) 2 Terminals
AXIAL FAN, 172MM, 230VAC; Nominal Rated Voltage AC:230V; Fan Frame Type:Circular; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:260CFM; Noise Rating:60dBA; Power Rating:29W; Rated Speed:3300rpm RoHS Compliant: Yes
AC Fans AC Tubeaxial Fan, 72x51mm Round, 230VAC, 260CFM, 29W, 60dBA, Ball Bearing, Terminals
FAN AXIAL 172X51MM 230VAC TERM
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-2570-ND | 47M2379 | W2E143-AA09-88 | W2E143-AA09-88 |
| Product Name | AC Fans | Axial Fan, 172Mm, 230Vac; Nominal Rated Voltage Ac Ebm-Papst | AC Fans | Fans, Thermal Management - Fans - AC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 260 SCFM (442 m³/hr) | 260 SCFM (442 m³/hr) | 260 SCFM (442 m³/hr) | |
| Maximum Sound Level | 60 dbA | 60 dbA | ||
| Nominal Voltage | 230 volts | 230 volts | 230 volts | |
| Voltage Range | 230 volts |