ebm-papst Inc. Axial Compact AC Fans W2E143-AA09-01

Description
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.
Request a Quote Datasheet
Description
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Compact AC Fans - W2E143-AA09-01 - ebm-papst Inc.
Farmington, CT, United States
Axial Compact AC Fans
W2E143-AA09-01
Axial Compact AC Fans W2E143-AA09-01
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.

Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.

Buy Now
AC Fans - 381-2569-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 230VAC Round - 171.5mm Dia Ball 258.9 CFM (7.25m³/min) 2 Terminals

Fan Tubeaxial 230VAC Round - 171.5mm Dia Ball 258.9 CFM (7.25m³/min) 2 Terminals

Buy Now Datasheet
Axial Fans - 8257992 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
8257992
Axial Fans 8257992
ebm-papst W2E143-AA09-01 Axial Fan

ebm-papst W2E143-AA09-01 Axial Fan

Supplier's Site
Fan, Axial; 171.5 mm + 0.4 mm L x 165 mm + 0.4 mm H; 51 mm; 375 to 440 CFM; AC - 70104903 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan, Axial; 171.5 mm + 0.4 mm L x 165 mm + 0.4 mm H; 51 mm; 375 to 440 CFM; AC
70104903
Fan, Axial; 171.5 mm + 0.4 mm L x 165 mm + 0.4 mm H; 51 mm; 375 to 440 CFM; AC 70104903
Features: External Rotor Shaded-Pole Motor Die Cast Aluminum Housing Sheet-Steel Impeller Welded to Rotor Air Exhaust Over Struts Counterclockwise Rotation Looking at Rotor Mounting from Either Face Using Two 4.6 mm Holes 2.8 × 0.5 mm Flat Pin Power Terminals Capable of 50 Hz Operation

Features:

  • External Rotor Shaded-Pole Motor
  • Die Cast Aluminum Housing
  • Sheet-Steel Impeller Welded to Rotor
  • Air Exhaust Over Struts
  • Counterclockwise Rotation Looking at Rotor
  • Mounting from Either Face Using Two 4.6 mm Holes
  • 2.8 × 0.5 mm Flat Pin Power Terminals
  • Capable of 50 Hz Operation
Supplier's Site
Sheung Wan, Hong Kong
AC Fans AC Axial Fan, 171.5x51mm, 230VAC, 440m3/h, 26W

AC Fans AC Axial Fan, 171.5x51mm, 230VAC, 440m3/h, 26W

Buy Now Datasheet
EBM Axial - W2E143-AA09-01 - Galco Industrial Electronics
Madison Heights, MI, United States
FAN, 172MM ROUND X 51MM DP 230VAC

FAN, 172MM ROUND X 51MM DP 230VAC

Supplier's Site
Fans, Thermal Management - Fans - AC Fans - W2E143-AA09-01 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
W2E143-AA09-01
Fans, Thermal Management - Fans - AC Fans W2E143-AA09-01
FAN AXIAL 172X51MM 230VAC TERM

FAN AXIAL 172X51MM 230VAC TERM

Supplier's Site
Axial Fan, 172Mm, 230Vac; Nominal Rated Voltage Ac Ebm-Papst - 86K9793 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 172Mm, 230Vac; Nominal Rated Voltage Ac Ebm-Papst
86K9793
Axial Fan, 172Mm, 230Vac; Nominal Rated Voltage Ac Ebm-Papst 86K9793
AXIAL FAN, 172MM, 230VAC; Nominal Rated Voltage AC:230V; Fan Frame Type:Circular; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:258.9CFM; Noise Rating:60dBA; Power Rating:26W; IP Rating:IP20 RoHS Compliant: Yes

AXIAL FAN, 172MM, 230VAC; Nominal Rated Voltage AC:230V; Fan Frame Type:Circular; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:258.9CFM; Noise Rating:60dBA; Power Rating:26W; IP Rating:IP20 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ebm-papst Inc. DigiKey RS Components, Ltd. Allied Electronics, Inc. VAST STOCK CO., LIMITED Galco Industrial Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number W2E143-AA09-01 381-2569-ND 8257992 70104903 W2E143-AA09-01 W2E143-AA09-01 W2E143-AA09-01 86K9793
Product Name Axial Compact AC Fans AC Fans Axial Fans Fan, Axial; 171.5 mm + 0.4 mm L x 165 mm + 0.4 mm H; 51 mm; 375 to 440 CFM; AC AC Fans EBM Axial Fans, Thermal Management - Fans - AC Fans Axial Fan, 172Mm, 230Vac; Nominal Rated Voltage Ac Ebm-Papst
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 221 SCFM (375 m³/hr) 259 SCFM (440 m³/hr) 259 SCFM (440 m³/hr) 259 SCFM (440 m³/hr) 259 SCFM (440 m³/hr) 259 SCFM (440 m³/hr)
Maximum Sound Level 55 dbA 60 dbA 60 dbA 60 dbA
Nominal Voltage 230 volts 230 volts 230 volts 230 volts 230 volts
Voltage Range 230 volts 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2303044 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 40 SCFM (67.99 m³/hr)
Maximum Sound Level 33 dbA
View Details
SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Type 7F.21 - Reverse flow filter fan - 7F2182304400 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power 69 to 112 watts
View Details