ebm-papst Inc. AC Fans W2E142-CC15-16

Description
Fan Tubeaxial 230VAC Rectangular/Rounded - 172mm L x 150mm H Ball 175.0 CFM (4.90m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 230VAC Rectangular/Rounded - 172mm L x 150mm H Ball 175.0 CFM (4.90m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 381-2819-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 230VAC Rectangular/Rounded - 172mm L x 150mm H Ball 175.0 CFM (4.90m³/min) 2 Terminals

Fan Tubeaxial 230VAC Rectangular/Rounded - 172mm L x 150mm H Ball 175.0 CFM (4.90m³/min) 2 Terminals

Buy Now Datasheet
Axial Fans - 8257998 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
8257998
Axial Fans 8257998
ebm-papst W2E142-CC15-16 Axial Fan

ebm-papst W2E142-CC15-16 Axial Fan

Supplier's Site
W2E142 Series AC Fan, Ball Bearing, 230VAC, CFM 175 - 70105511 - Allied Electronics, Inc.
Fort Worth, TX, USA
W2E142 Series AC Fan, Ball Bearing, 230VAC, CFM 175
70105511
W2E142 Series AC Fan, Ball Bearing, 230VAC, CFM 175 70105511
Mounting is from either face using two 0.169" (4.3 mm) holes. Motor is a PSC external rotor motor. Features: All Units Have Safety Agency Approvals — See Footnotes Die Cast Aluminum Housing, Sheet Steel Impeller Ball Bearing Construction 0.110 Terminals Air Exhausts Over Struts Weight — 32 Oz. (907 g) 60 Hz — Capable of 50 Hz Operation W2E142-BB01-87 Has Hall Effect Feature

Mounting is from either face using two 0.169" (4.3 mm) holes. Motor is a PSC external rotor motor.
Features:

  • All Units Have Safety Agency Approvals — See Footnotes
  • Die Cast Aluminum Housing, Sheet Steel Impeller
  • Ball Bearing Construction
  • 0.110 Terminals
  • Air Exhausts Over Struts
  • Weight — 32 Oz. (907 g)
  • 60 Hz — Capable of 50 Hz Operation
  • W2E142-BB01-87 Has Hall Effect Feature
Supplier's Site
Sheung Wan, Hong Kong
AC Fans AC Tubeaxial Fan, 150x172x38mm, 230VAC, 175CFM

AC Fans AC Tubeaxial Fan, 150x172x38mm, 230VAC, 175CFM

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - W2E142-CC15-16 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
W2E142-CC15-16
Fans, Thermal Management - Fans - AC Fans W2E142-CC15-16
FAN AXIAL 230VAC 172X150X38MM

FAN AXIAL 230VAC 172X150X38MM

Supplier's Site
Axial Fan, 172Mm, 230Vac; Nominal Rated Voltage Ac Ebm-Papst - 86K9792 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 172Mm, 230Vac; Nominal Rated Voltage Ac Ebm-Papst
86K9792
Axial Fan, 172Mm, 230Vac; Nominal Rated Voltage Ac Ebm-Papst 86K9792
AXIAL FAN, 172MM, 230VAC; Nominal Rated Voltage AC:230V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:175CFM; Noise Rating:54dBA; Power Rating:16W RoHS Compliant: Yes

AXIAL FAN, 172MM, 230VAC; Nominal Rated Voltage AC:230V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:175CFM; Noise Rating:54dBA; Power Rating:16W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2819-ND 8257998 70105511 W2E142-CC15-16 W2E142-CC15-16 86K9792
Product Name AC Fans Axial Fans W2E142 Series AC Fan, Ball Bearing, 230VAC, CFM 175 AC Fans Fans, Thermal Management - Fans - AC Fans Axial Fan, 172Mm, 230Vac; Nominal Rated Voltage Ac Ebm-Papst
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 175 SCFM (297 m³/hr) 165 SCFM (280 m³/hr) 175 SCFM (297 m³/hr) 175 SCFM (297 m³/hr) 175 SCFM (297 m³/hr)
Maximum Sound Level 54 dbA 54 dbA 54 dbA
Nominal Voltage 230 volts 230 volts 230 volts 230 volts
Voltage Range 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1442040 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8.47 SCFM (14.4 m³/hr)
Blower/Fan Type Axial Fan
View Details
Electrical - Climate Control - Filtered Fans - PF67000T3RLG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 560 SCFM (952 m³/hr)
Nominal Voltage 115 volts
View Details
SANYO DENKI Cooling Fans - Silent Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - 61BE - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 657 SCFM (1116 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details