ebm-papst Inc. AC Fans W2E142-CC13-16

Description
Fan Tubeaxial 115VAC Rectangular/Rounded - 172mm L x 150mm H Ball 175.0 CFM (4.90m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 115VAC Rectangular/Rounded - 172mm L x 150mm H Ball 175.0 CFM (4.90m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 381-2568-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 115VAC Rectangular/Rounded - 172mm L x 150mm H Ball 175.0 CFM (4.90m³/min) 2 Terminals

Fan Tubeaxial 115VAC Rectangular/Rounded - 172mm L x 150mm H Ball 175.0 CFM (4.90m³/min) 2 Terminals

Buy Now Datasheet
Axial Fans - 8257995 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
8257995
Axial Fans 8257995
ebm-papst W2E142-CC13-16 Axial Fan

ebm-papst W2E142-CC13-16 Axial Fan

Supplier's Site
Fans, Thermal Management - Fans - AC Fans - W2E142-CC13-16 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
W2E142-CC13-16
Fans, Thermal Management - Fans - AC Fans W2E142-CC13-16
FAN AXIAL 172X38MM 115VAC TERM

FAN AXIAL 172X38MM 115VAC TERM

Supplier's Site
Sheung Wan, Hong Kong
AC Fans AC Tubeaxial Fan, 150x172x38mm, 115VAC, 175CFM

AC Fans AC Tubeaxial Fan, 150x172x38mm, 115VAC, 175CFM

Buy Now Datasheet
Axial Fan, 172Mm, 115Vac; Nominal Rated Voltage Ac Ebm-Papst - 86K9791 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 172Mm, 115Vac; Nominal Rated Voltage Ac Ebm-Papst
86K9791
Axial Fan, 172Mm, 115Vac; Nominal Rated Voltage Ac Ebm-Papst 86K9791
AXIAL FAN, 172MM, 115VAC; Nominal Rated Voltage AC:115V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:175CFM; Noise Rating:54dBA; Power Rating:16W RoHS Compliant: Yes

AXIAL FAN, 172MM, 115VAC; Nominal Rated Voltage AC:115V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:175CFM; Noise Rating:54dBA; Power Rating:16W RoHS Compliant: Yes

Supplier's Site
W2E142 Series AC Fan, Ball Bearing, 115VAC, CFM 175 - 70105510 - Allied Electronics, Inc.
Fort Worth, TX, USA
W2E142 Series AC Fan, Ball Bearing, 115VAC, CFM 175
70105510
W2E142 Series AC Fan, Ball Bearing, 115VAC, CFM 175 70105510
Mounting is from either face using two 0.169" (4.3 mm) holes. Motor is a PSC external rotor motor. Features: All Units Have Safety Agency Approvals — See Footnotes Die Cast Aluminum Housing, Sheet Steel Impeller Ball Bearing Construction 0.110 Terminals Air Exhausts Over Struts Weight — 32 Oz. (907 g) 60 Hz — Capable of 50 Hz Operation W2E142-BB01-87 Has Hall Effect Feature

Mounting is from either face using two 0.169" (4.3 mm) holes. Motor is a PSC external rotor motor.
Features:

  • All Units Have Safety Agency Approvals — See Footnotes
  • Die Cast Aluminum Housing, Sheet Steel Impeller
  • Ball Bearing Construction
  • 0.110 Terminals
  • Air Exhausts Over Struts
  • Weight — 32 Oz. (907 g)
  • 60 Hz — Capable of 50 Hz Operation
  • W2E142-BB01-87 Has Hall Effect Feature
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2568-ND 8257995 W2E142-CC13-16 W2E142-CC13-16 86K9791 70105510
Product Name AC Fans Axial Fans Fans, Thermal Management - Fans - AC Fans AC Fans Axial Fan, 172Mm, 115Vac; Nominal Rated Voltage Ac Ebm-Papst W2E142 Series AC Fan, Ball Bearing, 115VAC, CFM 175
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 175 SCFM (297 m³/hr) 165 SCFM (280 m³/hr) 175 SCFM (297 m³/hr) 175 SCFM (297 m³/hr) 175 SCFM (297 m³/hr)
Maximum Sound Level 54 dbA 54 dbA 54 dbA
Nominal Voltage 115 volts 115 volts 115 volts 115 volts
Voltage Range 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

FILTER FAN PLUS - DC LINE  AIRFLOW DIRECTION
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 10 to 13.53 SCFM (17 to 23 m³/hr)
Nominal Voltage 48 volts
View Details
Backward Curved Fan - UNO674504D - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3000 SCFM (5099 m³/hr)
Maximum Sound Level 80 dbA
View Details
SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Filter Fan, Syn Fibre, 24M3/h, 120Vac Finder - 26AK8303 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details