ebm-papst Inc. AC Fans W2E142-BB05-87

Description
Fan Tubeaxial 115VAC Rectangular/Rounded - 172mm L x 150mm H Ball 230.0 CFM (6.44m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 115VAC Rectangular/Rounded - 172mm L x 150mm H Ball 230.0 CFM (6.44m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 381-2567-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 115VAC Rectangular/Rounded - 172mm L x 150mm H Ball 230.0 CFM (6.44m³/min) 2 Terminals

Fan Tubeaxial 115VAC Rectangular/Rounded - 172mm L x 150mm H Ball 230.0 CFM (6.44m³/min) 2 Terminals

Buy Now Datasheet
Tube Axial Ac Fan; Nominal Rated Voltage Ac Ebm-Papst - 15B5103 - Newark, An Avnet Company
Chicago, IL, United States
Tube Axial Ac Fan; Nominal Rated Voltage Ac Ebm-Papst
15B5103
Tube Axial Ac Fan; Nominal Rated Voltage Ac Ebm-Papst 15B5103
TUBE AXIAL AC FAN; Nominal Rated Voltage AC:115V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:230CFM; Noise Rating:57dBA; Power Rating:28W RoHS Compliant: Yes

TUBE AXIAL AC FAN; Nominal Rated Voltage AC:115V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:230CFM; Noise Rating:57dBA; Power Rating:28W RoHS Compliant: Yes

Supplier's Site
EBM Axial - W2E142-BB05-87 - Galco Industrial Electronics
Madison Heights, MI, United States
FAN, 172MM SQ X 38MM DP 115VAC

FAN, 172MM SQ X 38MM DP 115VAC

Supplier's Site
Sheung Wan, Hong Kong
AC Fans AC Tubeaxial Fan, 150x172x38mm, 115VAC, 230CFM

AC Fans AC Tubeaxial Fan, 150x172x38mm, 115VAC, 230CFM

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - W2E142-BB05-87 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
W2E142-BB05-87
Fans, Thermal Management - Fans - AC Fans W2E142-BB05-87
FAN AXIAL 172X38MM 115VAC TERM

FAN AXIAL 172X38MM 115VAC TERM

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Galco Industrial Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2567-ND 15B5103 W2E142-BB05-87 W2E142-BB05-87 W2E142-BB05-87
Product Name AC Fans Tube Axial Ac Fan; Nominal Rated Voltage Ac Ebm-Papst EBM Axial AC Fans Fans, Thermal Management - Fans - AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 230 SCFM (391 m³/hr) 230 SCFM (391 m³/hr) 230 SCFM (391 m³/hr)
Maximum Sound Level 57 dbA 57 dbA
Nominal Voltage 115 volts 115 volts 115 volts
Voltage Range 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 298DM - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 73.9 SCFM (126 m³/hr)
Maximum Sound Level 34 dbA
View Details
Electrical - Climate Control - Filtered Fans - PF66000T12LG230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 155 watts
View Details
60x60x20mm, 12 VDC, 18.928 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-06020CHJW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 18.93 SCFM (32.17 m³/hr)
Maximum Static Pressure 0.1830 in H2O (0.3419 Torr)
View Details
2 suppliers
Axial Fans - 2804587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 65.61 SCFM (112 m³/hr)
Nominal Voltage 12 volts
View Details