ebm-papst Inc. Axial Compact AC Fans W2E142-BB05-01

Description
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.
Request a Quote Datasheet
Description
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Compact AC Fans - W2E142-BB05-01 - ebm-papst Inc.
Farmington, CT, United States
Axial Compact AC Fans
W2E142-BB05-01
Axial Compact AC Fans W2E142-BB05-01
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.

Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.

Buy Now
AC Fans - 381-1063-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 115VAC Rectangular/Rounded - 172mm L x 150mm H Ball 230.0 CFM (6.44m³/min) 2 Terminals

Fan Tubeaxial 115VAC Rectangular/Rounded - 172mm L x 150mm H Ball 230.0 CFM (6.44m³/min) 2 Terminals

Buy Now Datasheet
Axial Fans - 4349876 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
4349876
Axial Fans 4349876
ebm-papst W2E142-BB05-01 Axial Fan

ebm-papst W2E142-BB05-01 Axial Fan

Supplier's Site
Axial Fan, 150Mm X 172Mm X 38Mm, 115Vac, 250Ma; Nominal Rated Voltage Ac Ebm-Papst - 88K1284 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 150Mm X 172Mm X 38Mm, 115Vac, 250Ma; Nominal Rated Voltage Ac Ebm-Papst
88K1284
Axial Fan, 150Mm X 172Mm X 38Mm, 115Vac, 250Ma; Nominal Rated Voltage Ac Ebm-Papst 88K1284
AXIAL FAN, 150MM x 172MM x 38MM, 115VAC, 250MA; Nominal Rated Voltage AC:115V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:230CFM; IP Rating:IP22 RoHS Compliant: Yes

AXIAL FAN, 150MM x 172MM x 38MM, 115VAC, 250MA; Nominal Rated Voltage AC:115V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:230CFM; IP Rating:IP22 RoHS Compliant: Yes

Supplier's Site
EBM Axial - W2E142-BB05-01 - Galco Industrial Electronics
Madison Heights, MI, United States
Fan,150x172x38mm 115VAC 230CFM

Fan,150x172x38mm 115VAC 230CFM

Supplier's Site
Fan;115VAC;172x150mm;rnd;230CFM;Terms;57dBA;Ball;Exhaust Over Struts - 70105523 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan;115VAC;172x150mm;rnd;230CFM;Terms;57dBA;Ball;Exhaust Over Struts
70105523
Fan;115VAC;172x150mm;rnd;230CFM;Terms;57dBA;Ball;Exhaust Over Struts 70105523
Mounting is from either face using two 0.169" (4.3 mm) holes. Motor is a PSC external rotor motor. Features: All Units Have Safety Agency Approvals — See Footnotes Die Cast Aluminum Housing, Sheet Steel Impeller Ball Bearing Construction 0.110 Terminals Air Exhausts Over Struts Weight — 32 Oz. (907 g) 60 Hz — Capable of 50 Hz Operation W2E142-BB01-87 Has Hall Effect Feature

Mounting is from either face using two 0.169" (4.3 mm) holes. Motor is a PSC external rotor motor.
Features:

  • All Units Have Safety Agency Approvals — See Footnotes
  • Die Cast Aluminum Housing, Sheet Steel Impeller
  • Ball Bearing Construction
  • 0.110 Terminals
  • Air Exhausts Over Struts
  • Weight — 32 Oz. (907 g)
  • 60 Hz — Capable of 50 Hz Operation
  • W2E142-BB01-87 Has Hall Effect Feature
Supplier's Site
Fans, Thermal Management - Fans - AC Fans - W2E142-BB05-01 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
W2E142-BB05-01
Fans, Thermal Management - Fans - AC Fans W2E142-BB05-01
FAN AXIAL 172X38MM 115VAC TERM

FAN AXIAL 172X38MM 115VAC TERM

Supplier's Site
Sheung Wan, Hong Kong
AC Fans AC Tubeaxial Fan, 150x172x38mm, 115VAC, 230CFM, 24W, 3300RPM, 57dBA, Ball Bearing

AC Fans AC Tubeaxial Fan, 150x172x38mm, 115VAC, 230CFM, 24W, 3300RPM, 57dBA, Ball Bearing

Buy Now Datasheet

Technical Specifications

  ebm-papst Inc. DigiKey RS Components, Ltd. Newark, An Avnet Company Galco Industrial Electronics Allied Electronics, Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number W2E142-BB05-01 381-1063-ND 4349876 88K1284 W2E142-BB05-01 70105523 W2E142-BB05-01 W2E142-BB05-01
Product Name Axial Compact AC Fans AC Fans Axial Fans Axial Fan, 150Mm X 172Mm X 38Mm, 115Vac, 250Ma; Nominal Rated Voltage Ac Ebm-Papst EBM Axial Fan;115VAC;172x150mm;rnd;230CFM;Terms;57dBA;Ball;Exhaust Over Struts Fans, Thermal Management - Fans - AC Fans AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 224 SCFM (380 m³/hr) 230 SCFM (391 m³/hr) 194 SCFM (330 m³/hr) 230 SCFM (391 m³/hr) 230 SCFM (391 m³/hr) 230 SCFM (391 m³/hr)
Maximum Sound Level 56 dbA 57 dbA 57 dbA 57 dbA
Nominal Voltage 115 volts 115 volts 115 volts 115 volts 115 volts
Voltage Range 115 volts 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557311 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 66.39 SCFM (113 m³/hr)
Maximum Sound Level 47 dbA
View Details
SANYO DENKI Cooling Fans - Splash Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Type 7F.21 - Reverse flow filter fan - 7F21823044000 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power 69 to 112 watts
View Details
AX12BL004C Series 10.0 Ampere (A) Current and 1795 Cubic Feet Per Minute (ft³/min) Airflow (Q) Curved Blade Design Brushless Direct Current (DC) Axial Fan - AX24BL004C-S385W-1SP-02 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 24 volts
Running Current 10 amps
View Details