ebm-papst Inc. Axial Compact AC Fans W2E142-BB01-01

Description
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.
Request a Quote Datasheet
Description
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Compact AC Fans - W2E142-BB01-01 - ebm-papst Inc.
Farmington, CT, United States
Axial Compact AC Fans
W2E142-BB01-01
Axial Compact AC Fans W2E142-BB01-01
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.

Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.

Buy Now
Axial Fans - 4349854 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
4349854
Axial Fans 4349854
ebm-papst W2E142-BB01-01 Axial Fan

ebm-papst W2E142-BB01-01 Axial Fan

Supplier's Site
AC Fans - 381-1062-ND - DigiKey
Thief River Falls, MN, United States
FAN AXIAL 172X38MM 230VAC TERM

FAN AXIAL 172X38MM 230VAC TERM

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - W2E142-BB01-01 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
W2E142-BB01-01
Fans, Thermal Management - Fans - AC Fans W2E142-BB01-01
FAN AXIAL 172X38MM 230VAC TERM

FAN AXIAL 172X38MM 230VAC TERM

Supplier's Site
W2E142 Series AC Fan, Ball Bearing, 230VAC, CFM 236 - 70105512 - Allied Electronics, Inc.
Fort Worth, TX, USA
W2E142 Series AC Fan, Ball Bearing, 230VAC, CFM 236
70105512
W2E142 Series AC Fan, Ball Bearing, 230VAC, CFM 236 70105512
Mounting is from either face using two 0.169" (4.3 mm) holes. Motor is a PSC external rotor motor. Features: All Units Have Safety Agency Approvals — See Footnotes Die Cast Aluminum Housing, Sheet Steel Impeller Ball Bearing Construction 0.110 Terminals Air Exhausts Over Struts Weight — 32 Oz. (907 g) 60 Hz — Capable of 50 Hz Operation W2E142-BB01-87 Has Hall Effect Feature

Mounting is from either face using two 0.169" (4.3 mm) holes. Motor is a PSC external rotor motor.
Features:

  • All Units Have Safety Agency Approvals — See Footnotes
  • Die Cast Aluminum Housing, Sheet Steel Impeller
  • Ball Bearing Construction
  • 0.110 Terminals
  • Air Exhausts Over Struts
  • Weight — 32 Oz. (907 g)
  • 60 Hz — Capable of 50 Hz Operation
  • W2E142-BB01-87 Has Hall Effect Feature
Supplier's Site
Axial Fan, 150Mm X 172Mm X 38Mm, 230Vac, 130Ma; Nominal Rated Voltage Ac Ebm-Papst - 88K2731 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 150Mm X 172Mm X 38Mm, 230Vac, 130Ma; Nominal Rated Voltage Ac Ebm-Papst
88K2731
Axial Fan, 150Mm X 172Mm X 38Mm, 230Vac, 130Ma; Nominal Rated Voltage Ac Ebm-Papst 88K2731
AXIAL FAN, 150MM x 172MM x 38MM, 230VAC, 130MA; Nominal Rated Voltage AC:230V; Fan Frame Type:Circular; Fan Frame Size:172mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:230CFM; Noise Rating:57dBA; Power Rating:28WRoHS Compliant: Yes

AXIAL FAN, 150MM x 172MM x 38MM, 230VAC, 130MA; Nominal Rated Voltage AC:230V; Fan Frame Type:Circular; Fan Frame Size:172mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:230CFM; Noise Rating:57dBA; Power Rating:28WRoHS Compliant: Yes

Supplier's Site
EBM Axial - W2E142-BB01-01 - Galco Industrial Electronics
Madison Heights, MI, United States
Fan 172mm Sq X 38mm 230VAC 230CFM

Fan 172mm Sq X 38mm 230VAC 230CFM

Supplier's Site
Sheung Wan, Hong Kong
AC Fans AC Tubeaxial Fan, 150x172x38mm, 230VAC, 230CFM, 28W, 3300RPM, 57dBA, Ball Bearing

AC Fans AC Tubeaxial Fan, 150x172x38mm, 230VAC, 230CFM, 28W, 3300RPM, 57dBA, Ball Bearing

Buy Now Datasheet

Technical Specifications

  ebm-papst Inc. RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Allied Electronics, Inc. Newark, An Avnet Company Galco Industrial Electronics VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number W2E142-BB01-01 4349854 381-1062-ND W2E142-BB01-01 70105512 88K2731 W2E142-BB01-01 W2E142-BB01-01
Product Name Axial Compact AC Fans Axial Fans AC Fans Fans, Thermal Management - Fans - AC Fans W2E142 Series AC Fan, Ball Bearing, 230VAC, CFM 236 Axial Fan, 150Mm X 172Mm X 38Mm, 230Vac, 130Ma; Nominal Rated Voltage Ac Ebm-Papst EBM Axial AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 188 SCFM (320 m³/hr) 194 SCFM (330 m³/hr) 230 SCFM (391 m³/hr) 230 SCFM (391 m³/hr) 230 SCFM (391 m³/hr) 230 SCFM (391 m³/hr)
Maximum Sound Level 51 dbA 57 dbA 57 dbA 57 dbA
Nominal Voltage 230 volts 230 volts 230 volts 230 volts 230 volts
Voltage Range 230 volts 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

4015-5 Series 1.32 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4015Y05BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2303 to ? in H2O (0.4303 to ? Torr)
Maximum Sound Level 28.3 dbA
View Details
Type 7F.21 - Reverse flow filter fan - 7F2181203100 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power 30 to 25 watts
View Details
Electrical - Climate Control - Filtered Fans - PFA60000BK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 368 SCFM (625 m³/hr)
Maximum Static Pressure 0.7507 in H2O (1.4 Torr)
View Details
Backward Curved Fan - N86-45004 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6080 SCFM (10334 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details