ebm-papst Inc. AC Fans W2D300-CD04-53

Description
Fan Tubeaxial, 3 Phase 266/460VAC Round - 397mm Dia Ball 9 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial, 3 Phase 266/460VAC Round - 397mm Dia Ball 9 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 381-3182-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial, 3 Phase 266/460VAC Round - 397mm Dia Ball 9 Wire Leads

Fan Tubeaxial, 3 Phase 266/460VAC Round - 397mm Dia Ball 9 Wire Leads

Buy Now Datasheet
Nominal Rated Voltage Ac Ebm-Papst - 83H2695 - Newark, An Avnet Company
Chicago, IL, United States
Nominal Rated Voltage Ac Ebm-Papst
83H2695
Nominal Rated Voltage Ac Ebm-Papst 83H2695
Nominal Rated Voltage AC:230V / 400V; Fan Frame Type:Circular; Fan Frame Size:300mm; External Depth:-; Bearing Type:Ball Bearing; Air Flow - CFM:-; Noise Rating:-; Power Rating:275W; Rated Speed:2800rpm; Current Rating:660mA RoHS Compliant: Yes

Nominal Rated Voltage AC:230V / 400V; Fan Frame Type:Circular; Fan Frame Size:300mm; External Depth:-; Bearing Type:Ball Bearing; Air Flow - CFM:-; Noise Rating:-; Power Rating:275W; Rated Speed:2800rpm; Current Rating:660mA RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
AC Fans AC Axial Fan

AC Fans AC Axial Fan

Buy Now Datasheet
EBM MISC - W2D300-CD04-53 - Galco Industrial Electronics
Madison Heights, MI, United States
FAN

FAN

Supplier's Site
Fans, Thermal Management - Fans - AC Fans - W2D300-CD04-53 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - AC Fans
W2D300-CD04-53
Fans, Thermal Management - Fans - AC Fans W2D300-CD04-53
AC AXIAL FAN CFM 2760 230VAC

AC AXIAL FAN CFM 2760 230VAC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Galco Industrial Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-3182-ND 83H2695 W2D300-CD04-53 W2D300-CD04-53 W2D300-CD04-53
Product Name AC Fans Nominal Rated Voltage Ac Ebm-Papst AC Fans EBM MISC Fans, Thermal Management - Fans - AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Nominal Voltage 266 to 460 volts 230 to 400 volts 0.5783 volts
Voltage Range 266 to 460 volts
Running Current 0.3800 to 0.6600 amps 0.6600 amps
Nominal Power 275 watts 275 watts 275 watts
Unlock Full Specs
to access all available technical data

Similar Products

4028-5 Series 5.88 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4028H12BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 1.38 to ? in H2O (2.59 to ? Torr)
Maximum Sound Level 51.4 dbA
View Details
Type 7F.31 - Reverse flow filter fan - 7F3181202055 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.36 to 37.06 SCFM (55 to 63 m³/hr)
Nominal Power 30 to 25 watts
View Details
Electrical - Climate Control - Filtered Fans - RH60000N4SS - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 15.51 inch (394 mm)
View Details
Backward Curved Fan - N88-45300(B) - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6400 SCFM (10878 m³/hr)
Maximum Sound Level 94 dbA
View Details