W2D300-CD02-02 -- AC FANS
ebm-papst Inc.
AC Fans
W2D300-CD02-02
Description
AC Fans AC Axial Fan
-
Shenzhen Shengyu Electronics Technology Limited
Datasheet
Description
AC Fans AC Axial Fan
Datasheet
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
Electronic Cooling Fans |
|
Product Number
|
W2D300-CD02-02 |
W2D300-CD02-02 |
|
Product Name
|
AC Fans |
Fans, Thermal Management - Fans - AC Fans |
|
Maximum Air Flow
|
|
1004 SCFM (1707 m³/hr)
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
2400 SCFM (4079 m³/hr)
Maximum Sound Level
79 dbA
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
58.9 SCFM (100 m³/hr)
Nominal Voltage
120 volts
View Details