ebm-papst Inc. Axial Fan, 400Vac, 260Ma; Nominal Rated Voltage Ac Ebm-Papst W2D250GA0207

Description
AXIAL FAN, 400VAC, 260MA; Nominal Rated Voltage AC:400V; Fan Frame Type:Square; Fan Frame Size:250mm; External Depth:85mm; Bearing Type:Ball Bearing; Air Flow - CFM:992.34CFM; Noise Rating:75dBA; Power Rating:-; Rated Speed:- RoHS Compliant: Yes
Description
AXIAL FAN, 400VAC, 260MA; Nominal Rated Voltage AC:400V; Fan Frame Type:Square; Fan Frame Size:250mm; External Depth:85mm; Bearing Type:Ball Bearing; Air Flow - CFM:992.34CFM; Noise Rating:75dBA; Power Rating:-; Rated Speed:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Axial Fan, part number 27C1861, operates at a nominal voltage of 400VAC and draws a current of 260mA. It features a square frame size of 250mm and is designed with straight blades, providing efficient airflow. The fan has a maximum airflow rating of approximately 1050 m¬=/h and operates at a speed of 3000 RPM. It is constructed with a sheet steel impeller and a ball bearing motor, ensuring durability and reliability. The fan is rated for a maximum ambient temperature of 60°C and has an IP44 protection class, making it suitable for various installation environments. The product complies with CE standards and is RoHS compliant. This fan is ideal for applications requiring robust airflow management in industrial settings.

Datasheet Summary
Powered by GS/AI

The Axial Fan, part number 27C1861, operates at a nominal voltage of 400VAC and draws a current of 260mA. It features a square frame size of 250mm and is designed with straight blades, providing efficient airflow. The fan has a maximum airflow rating of approximately 1050 m¬=/h and operates at a speed of 3000 RPM. It is constructed with a sheet steel impeller and a ball bearing motor, ensuring durability and reliability. The fan is rated for a maximum ambient temperature of 60°C and has an IP44 protection class, making it suitable for various installation environments. The product complies with CE standards and is RoHS compliant. This fan is ideal for applications requiring robust airflow management in industrial settings.

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 400Vac, 260Ma; Nominal Rated Voltage Ac Ebm-Papst - 27C1861 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 400Vac, 260Ma; Nominal Rated Voltage Ac Ebm-Papst
27C1861
Axial Fan, 400Vac, 260Ma; Nominal Rated Voltage Ac Ebm-Papst 27C1861
AXIAL FAN, 400VAC, 260MA; Nominal Rated Voltage AC:400V; Fan Frame Type:Square; Fan Frame Size:250mm; External Depth:85mm; Bearing Type:Ball Bearing; Air Flow - CFM:992.34CFM; Noise Rating:75dBA; Power Rating:-; Rated Speed:- RoHS Compliant: Yes

AXIAL FAN, 400VAC, 260MA; Nominal Rated Voltage AC:400V; Fan Frame Type:Square; Fan Frame Size:250mm; External Depth:85mm; Bearing Type:Ball Bearing; Air Flow - CFM:992.34CFM; Noise Rating:75dBA; Power Rating:-; Rated Speed:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 27C1861
Product Name Axial Fan, 400Vac, 260Ma; Nominal Rated Voltage Ac Ebm-Papst
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 99XV - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 69.9 SCFM (119 m³/hr)
Maximum Static Pressure 0.9800 in H2O (1.83 Torr)
View Details
SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details
6038-5 Series 12 V (Voltage) and 14.40 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6038Y12BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 1.44 to ? in H2O (2.69 to ? Torr)
Maximum Sound Level 56.8 dbA
View Details