W2D250-GA08-08 -- AC FANS
ebm-papst Inc.
AC Fans
W2D250-GA08-08
Description
AC Fans AC Axial Fan
-
Acme Chip Technology Co., Limited
Datasheet
Description
AC Fans AC Axial Fan
Datasheet
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
Electronic Cooling Fans |
|
Product Number
|
W2D250-GA08-08 |
W2D250-GA08-08 |
|
Product Name
|
AC Fans |
Fans, Thermal Management - Fans - AC Fans |
|
Nominal Voltage
|
|
380 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Thickness/Length
11.71 inch (297 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.0862 to ? in H2O (0.1611 to ? Torr)
Maximum Sound Level
17.68 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
1800 SCFM (3060 m³/hr)
Maximum Sound Level
75 dbA
View Details