Fan Tubeaxial, 3 Phase 265/460VAC Round - 320mm Dia Ball 9 Wire Leads with Splice Terminals
Fan, Axial, 250mm Dia, 265/460V Three Phase, 1060 CFM
Fan
AXIAL FAN; Nominal Rated Voltage AC:230V / 400V; Fan Frame Type:Circular; Fan Frame Size:250mm; External Depth:85mm; Bearing Type:Ball Bearing; Air Flow - CFM:992.34CFM; Noise Rating:75dBA; Power Rating:150W; Rated Speed:2900rpm RoHS Compliant: Yes
FAN AXIAL
AC Fans AC Axial Fan, 250mm, 230/400VAC, 160W, Ball Bearing
| DigiKey | Allied Electronics, Inc. | Galco Industrial Electronics | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-3585-ND | 70104908 | W2D250-CA06-52 | 92B7736 | W2D250-CA06-52 | W2D250-CA06-52 |
| Product Name | AC Fans | Fan, Axial, 250mm Dia, 265/460V Three Phase, 1060 CFM | EBM Enclosures, Fans & Thermal Management | Axial Fan; Nominal Rated Voltage Ac Ebm-Papst | Fans, Thermal Management - Fans - AC Fans | AC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |||
| Maximum Static Pressure | 0.5020 in H2O (0.9379 Torr) | |||||
| Nominal Voltage | 265 to 460 volts | 230 to 400 volts | 0.5761 volts | |||
| Voltage Range | 265 to 460 volts | |||||
| Running Current | 0.2200 to 0.3800 amps |