ebm-papst Inc. AC Fans W2D200-CA04-52

Description
Fan Tubeaxial, 3 Phase Ball
Request a Quote Datasheet
Description
Fan Tubeaxial, 3 Phase Ball
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 381-3584-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial, 3 Phase Ball

Fan Tubeaxial, 3 Phase Ball

Buy Now Datasheet
Sheung Wan, Hong Kong
AC Fans AC Axial Fan

AC Fans AC Axial Fan

Buy Now
Fans, Thermal Management - Fans - AC Fans - W2D200-CA04-52 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - AC Fans
W2D200-CA04-52
Fans, Thermal Management - Fans - AC Fans W2D200-CA04-52
FAN AXIAL

FAN AXIAL

Supplier's Site
Axial Fan; Nominal Rated Voltage Ac Ebm-Papst - 88F2377 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan; Nominal Rated Voltage Ac Ebm-Papst
88F2377
Axial Fan; Nominal Rated Voltage Ac Ebm-Papst 88F2377
AXIAL FAN; Nominal Rated Voltage AC:230V / 400V; Fan Frame Type:Circular; Fan Frame Size:200mm; External Depth:80mm; Bearing Type:Ball Bearing; Air Flow - CFM:487.34CFM; Noise Rating:70dBA; Power Rating:-; Rated Speed:- RoHS Compliant: Yes

AXIAL FAN; Nominal Rated Voltage AC:230V / 400V; Fan Frame Type:Circular; Fan Frame Size:200mm; External Depth:80mm; Bearing Type:Ball Bearing; Air Flow - CFM:487.34CFM; Noise Rating:70dBA; Power Rating:-; Rated Speed:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-3584-ND W2D200-CA04-52 W2D200-CA04-52 88F2377
Product Name AC Fans AC Fans Fans, Thermal Management - Fans - AC Fans Axial Fan; Nominal Rated Voltage Ac Ebm-Papst
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Blower/Fan Type Tube Axial Axial Fan
Motor Type 50/60 Hz AC 50/60 Hz AC 50/60 Hz AC
Unlock Full Specs
to access all available technical data

Similar Products

3010-5 Series 12 Voltage (V) and 0.48 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D3010L12BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0862 to ? in H2O (0.1611 to ? Torr)
Maximum Sound Level 17.68 dbA
View Details
Type 7F.31 - Reverse flow filter fan - 7F3181204400 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power 72 to 120 watts
View Details
Electrical - Climate Control - Filtered Fans - PF11000T12BK24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 24 volts
Nominal Power 2 watts
View Details
Axial Fan - 380DM - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7.2 SCFM (12.24 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details