Fan Tubeaxial, 3 Phase 230/400VAC Round - 280mm Dia Ball 7 Wire Leads with Splice Terminals
FAN AXIAL
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-3583-ND | W2D200-CA02-02 | W2D200-CA02-02 |
| Product Name | AC Fans | Fans, Thermal Management - Fans - AC Fans | AC Fans |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Static Pressure | 1.2 in H2O (2.25 Torr) | ||
| Nominal Voltage | 230 to 400 volts | 0.5750 volts | |
| Voltage Range | 230 to 400 volts | ||
| Running Current | 0.1400 to 0.2400 amps |