Fan Tubeaxial 48VDC Round - 280mm Dia Ball 588.0 CFM (16.46m³/min) 2 Wire Leads
DC Fans EC Axial Fan, 200mm Round, 48VDC, 591CFM, 55W, 2950RPM
FAN AXIAL 280X80MM 48VDC WIRE
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | W1G200-CI01-52-ND | W1G200-CI01-52 | W1G200-CI01-52 |
| Product Name | DC Brushless Fans (BLDC) | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 588 SCFM (999 m³/hr) | 588 SCFM (999 m³/hr) | |
| Maximum Sound Level | 60 dbA | 60 dbA | |
| Nominal Voltage | 48 volts | 48 volts | |
| Voltage Range | 48 volts |