Fan Tubeaxial 48VDC Round - 200mm Dia Ball 544.4 CFM (15.24m³/min) 2 Wire Leads
DC Tubeaxial Fans RoHS Compliant: Yes
FAN AXIAL 200X70MM 48VDC WIRE
DC Fans DC Tubeaxial Fan, 200x70mm Round, 48VDC, 544.4 CFM, 100W, 69dBA, Ball Bearing, Leadwires
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-3136-ND | 26H7199 | W1G180-AB47-01 | W1G180-AB47-01 |
| Product Name | DC Brushless Fans (BLDC) | Dc Tubeaxial Fans Rohs Compliant Ebm-Papst | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 544 SCFM (925 m³/hr) | 544 SCFM (925 m³/hr) | ||
| Maximum Sound Level | 69 dbA | 69 dbA | ||
| Nominal Voltage | 48 volts | 48 volts | ||
| Voltage Range | 48 volts |