ebm-papst Inc. DC Brushless Fans (BLDC) W1G180-AB31-01

Description
FAN AXIAL 200X70MM 24VDC WIRE
Request a Quote Datasheet
Description
FAN AXIAL 200X70MM 24VDC WIRE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-3135-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-3135-ND
DC Brushless Fans (BLDC) 381-3135-ND
FAN AXIAL 200X70MM 24VDC WIRE

FAN AXIAL 200X70MM 24VDC WIRE

Buy Now Datasheet
Dc Fan, Axial, 180Mm, 24Vdc, 4.3A; Supply Voltage Vdc Ebm-Papst - 93C9475 - Newark, An Avnet Company
Chicago, IL, United States
Dc Fan, Axial, 180Mm, 24Vdc, 4.3A; Supply Voltage Vdc Ebm-Papst
93C9475
Dc Fan, Axial, 180Mm, 24Vdc, 4.3A; Supply Voltage Vdc Ebm-Papst 93C9475
DC FAN, AXIAL, 180MM, 24VDC, 4.3A; Supply Voltage VDC:24V; Fan Frame Type:Circular; Fan Frame Size:200mm; External Depth:70mm; Bearing Type:Ball Bearing; Air Flow - CFM:529.7CFM; Noise Rating:68dBA; Power Rating:93W; IP Rating:IP20 RoHS Compliant: Yes

DC FAN, AXIAL, 180MM, 24VDC, 4.3A; Supply Voltage VDC:24V; Fan Frame Type:Circular; Fan Frame Size:200mm; External Depth:70mm; Bearing Type:Ball Bearing; Air Flow - CFM:529.7CFM; Noise Rating:68dBA; Power Rating:93W; IP Rating:IP20 RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
DC Fans DC Tubeaxial Fan, 200x70mm Round, 24VDC, 529.7 CFM, 93W, 68dBA, Ball Bearing, Leadwires

DC Fans DC Tubeaxial Fan, 200x70mm Round, 24VDC, 529.7 CFM, 93W, 68dBA, Ball Bearing, Leadwires

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - W1G180-AB31-01 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
W1G180-AB31-01
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) W1G180-AB31-01
FAN AXIAL 200X70MM 24VDC WIRE

FAN AXIAL 200X70MM 24VDC WIRE

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-3135-ND 93C9475 W1G180-AB31-01 W1G180-AB31-01
Product Name DC Brushless Fans (BLDC) Dc Fan, Axial, 180Mm, 24Vdc, 4.3A; Supply Voltage Vdc Ebm-Papst DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 530 SCFM (900 m³/hr) 530 SCFM (900 m³/hr) 530 SCFM (900 m³/hr)
Maximum Sound Level 68 dbA 68 dbA
Nominal Voltage 24 volts 24 volts 24 volts
Voltage Range 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 285462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 196 SCFM (333 m³/hr)
Blower/Fan Type Axial Fan
View Details
Electrical - Climate Control - Filtered Fans - RH30000N4S16FDA - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 10.87 inch (276 mm)
View Details
SANYO DENKI Cooling Fans - Long Life Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - 106ZA - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 27.5 SCFM (46.74 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details