Fan Tubeaxial 48VDC Round - 200mm Dia Ball 377.0 CFM (10.56m³/min) 2 Wire Leads
FAN AXIAL 200X70MM 48VDC WIRE
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | W1G180-AA03-10-ND | W1G180-AA03-10 |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 377 SCFM (641 m³/hr) | 377 SCFM (641 m³/hr) |
| Maximum Sound Level | 59 dbA | 59 dbA |
| Nominal Voltage | 48 volts | 48 volts |
| Voltage Range | 48 volts |