ebm-papst Inc. AC Fans W1G172-EC95-01

Description
Fan Tubeaxial 115VAC Round - 222mm Dia Ball 3 Wire Leads with Splice Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 115VAC Round - 222mm Dia Ball 3 Wire Leads with Splice Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 381-3572-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 115VAC Round - 222mm Dia Ball 3 Wire Leads with Splice Terminals

Fan Tubeaxial 115VAC Round - 222mm Dia Ball 3 Wire Leads with Splice Terminals

Buy Now Datasheet
Fan, Axial, Ball, 172Mm Diameter, 115V, 0.3A; Nominal Rated Voltage Ac Ebm-Papst - 79R8705 - Newark, An Avnet Company
Chicago, IL, United States
Fan, Axial, Ball, 172Mm Diameter, 115V, 0.3A; Nominal Rated Voltage Ac Ebm-Papst
79R8705
Fan, Axial, Ball, 172Mm Diameter, 115V, 0.3A; Nominal Rated Voltage Ac Ebm-Papst 79R8705
FAN, AXIAL, BALL, 172MM DIAMETER, 115V, 0.3A; Nominal Rated Voltage AC:115V; Fan Frame Type:Circular; Fan Frame Size:172mm; External Depth:78.5mm; Bearing Type:Ball Bearing; Air Flow - CFM:-; Noise Rating:-; Power Rating:21W RoHS Compliant: Yes

FAN, AXIAL, BALL, 172MM DIAMETER, 115V, 0.3A; Nominal Rated Voltage AC:115V; Fan Frame Type:Circular; Fan Frame Size:172mm; External Depth:78.5mm; Bearing Type:Ball Bearing; Air Flow - CFM:-; Noise Rating:-; Power Rating:21W RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
AC Fans AC Axial Fan, 172mm Round, 115VAC, 310/205CFM, 21W, 2500RPM

AC Fans AC Axial Fan, 172mm Round, 115VAC, 310/205CFM, 21W, 2500RPM

Buy Now Datasheet
EBM MISC - W1G172-EC95-01 - Galco Industrial Electronics
Madison Heights, MI, United States
DC Axial Fan

DC Axial Fan

Supplier's Site
Fans, Thermal Management - Fans - AC Fans - W1G172-EC95-01 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
W1G172-EC95-01
Fans, Thermal Management - Fans - AC Fans W1G172-EC95-01
FAN AXIAL

FAN AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Galco Industrial Electronics Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-3572-ND 79R8705 W1G172-EC95-01 W1G172-EC95-01 W1G172-EC95-01
Product Name AC Fans Fan, Axial, Ball, 172Mm Diameter, 115V, 0.3A; Nominal Rated Voltage Ac Ebm-Papst AC Fans EBM MISC Fans, Thermal Management - Fans - AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2410 in H2O (0.4503 Torr)
Nominal Voltage 115 volts 115 volts 115 volts
Voltage Range 115 volts
Running Current 0.3000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 121DW - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 254 SCFM (432 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Electrical - Climate Control - Filtered Fans - PF67000T3RLG230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 560 SCFM (952 m³/hr)
Nominal Voltage 230 volts
View Details
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - FAD1-04010BHAW11 - Shenzhen Shengyu Electronics Technology Limited
Specs
Maximum Air Flow 3.3 SCFM (5.61 m³/hr)
Maximum Sound Level 14 dbA
Nominal Voltage 5 volts
View Details
2 suppliers
Axial Fans - 2557297 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 48.73 SCFM (82.83 m³/hr)
Nominal Voltage 12 volts
View Details