The axial fan with a diameter of 130 mm operates at a nominal voltage of 115V and draws 0.38A. It features a circular frame design and is equipped with maintenance-free ball bearings. The fan is constructed from fiberglass-reinforce
Fan Tubeaxial 115VAC Round - 151mm Dia Ball
ebm-papst W1G130-AA49-01 Axial Fan
FAN, AXIAL, BALL, 130MM DIAMETER, 115V, 0.38A; Nominal Rated Voltage AC:115V; Fan Frame Type:Circular; Fan Frame Size:130mm; External Depth:58mm; Bearing Type:Ball Bearing; Air Flow - CFM:123.7CFM; Noise Rating:63dBA; IP Rating:IP54 RoHS Compliant: Yes
FAN 115VAC 220CFM 130MM
AC Fans EC Tubeaxial Fan, 130mm Round, 115VAC, 24W, 3200RPM
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-2741-ND | 7647390 | 85W2452 | W1G130-AA49-01 | W1G130-AA49-01 |
| Product Name | AC Fans | Axial Fans | Fan, Axial, Ball, 130Mm Diameter, 115V, 0.38A; Nominal Rated Voltage Ac Ebm-Papst | Fans, Thermal Management - Fans - AC Fans | AC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Static Pressure | 0.3630 in H2O (0.6782 Torr) | ||||
| Nominal Voltage | 115 volts | 115 volts | 115 volts | ||
| Voltage Range | 115 volts | ||||
| Running Current | 0.3800 amps | 0.3800 amps |