ebm-papst Inc. AC Fans W1G130-AA25-01

Description
Fan Tubeaxial 230VAC Round - 151mm Dia Ball
Request a Quote Datasheet
Description
Fan Tubeaxial 230VAC Round - 151mm Dia Ball
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 381-2742-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 230VAC Round - 151mm Dia Ball

Fan Tubeaxial 230VAC Round - 151mm Dia Ball

Buy Now Datasheet
Axial Fans - 7647397 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
7647397
Axial Fans 7647397
ebm-papst W1G130-AA25-01 Axial Fan

ebm-papst W1G130-AA25-01 Axial Fan

Supplier's Site
Fans, Thermal Management - Fans - AC Fans - W1G130-AA25-01 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
W1G130-AA25-01
Fans, Thermal Management - Fans - AC Fans W1G130-AA25-01
FAN 220VAC 220CFM 130MM

FAN 220VAC 220CFM 130MM

Supplier's Site
Sheung Wan, Hong Kong
AC Fans EC Tubeaxial Fan, 130mm Round, 230VAC, 24W, 3200RPM

AC Fans EC Tubeaxial Fan, 130mm Round, 230VAC, 24W, 3200RPM

Buy Now Datasheet
Fan, Axial, Ball, 130Mm Dia, 230V, 0.19A; Nominal Rated Voltage Ac Ebm-Papst - 85W2451 - Newark, An Avnet Company
Chicago, IL, United States
Fan, Axial, Ball, 130Mm Dia, 230V, 0.19A; Nominal Rated Voltage Ac Ebm-Papst
85W2451
Fan, Axial, Ball, 130Mm Dia, 230V, 0.19A; Nominal Rated Voltage Ac Ebm-Papst 85W2451
FAN, AXIAL, BALL, 130MM DIA, 230V, 0.19A; Nominal Rated Voltage AC:230V; Fan Frame Type:Circular; Fan Frame Size:130mm; External Depth:58mm; Bearing Type:Ball Bearing; Air Flow - CFM:141.3CFM; Noise Rating:63dBA; Power Rating:24W RoHS Compliant: Yes

FAN, AXIAL, BALL, 130MM DIA, 230V, 0.19A; Nominal Rated Voltage AC:230V; Fan Frame Type:Circular; Fan Frame Size:130mm; External Depth:58mm; Bearing Type:Ball Bearing; Air Flow - CFM:141.3CFM; Noise Rating:63dBA; Power Rating:24W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2742-ND 7647397 W1G130-AA25-01 W1G130-AA25-01 85W2451
Product Name AC Fans Axial Fans Fans, Thermal Management - Fans - AC Fans AC Fans Fan, Axial, Ball, 130Mm Dia, 230V, 0.19A; Nominal Rated Voltage Ac Ebm-Papst
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3630 in H2O (0.6782 Torr)
Nominal Voltage 230 volts 230 volts 230 volts
Voltage Range 230 volts
Running Current 0.1900 amps 0.1900 amps
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fan FF 018 - 01800.0-01 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 12 SCFM (20.4 m³/hr)
Maximum Sound Level 31 dbA
View Details
2 suppliers
Backward Curved Fan - UNO674504D - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3000 SCFM (5099 m³/hr)
Maximum Sound Level 80 dbA
View Details
SANYO DENKI Cooling Fans - Long Life Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Type 7F.20 - Filter Fan - 7F20812031000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power 30 to 25 watts
View Details