S4S250-BA02-01 -- AC FANS
ebm-papst Inc.
AC Fans
S4S250-BA02-01
Description
AC Fans AC Axial Fan
-
Acme Chip Technology Co., Limited
Datasheet
Description
AC Fans AC Axial Fan
Datasheet
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
Electronic Cooling Fans |
|
Product Number
|
S4S250-BA02-01 |
S4S250-BA02-01 |
|
Product Name
|
AC Fans |
Fans, Thermal Management - Fans - AC Fans |
|
Maximum Air Flow
|
|
589 SCFM (1001 m³/hr)
|
|
Maximum Sound Level
|
|
62 dbA
|
|
Nominal Voltage
|
|
230 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
65 SCFM (110 m³/hr)
Nominal Voltage
230 volts
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.0622 to ? in H2O (0.1162 to ? Torr)
Maximum Sound Level
11 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
5300 SCFM (9009 m³/hr)
Maximum Sound Level
76 dbA
View Details