Fan Tubeaxial 230VAC Round - 400mm Dia Ball 1556.0 CFM (43.57m³/min) 2 Wire Leads
AXIAL FAN, 400MM, 230V, 4 LEAD WIRES; Nominal Rated Voltage AC:230V; Fan Frame Type:Circular; Fan Frame Size:400mm; External Depth:90mm; Bearing Type:Ball Bearing; Air Flow - CFM:-; Noise Rating:-; Power Rating:145W; IP Rating:IP44 RoHS Compliant: Yes
FAN AXIAL 400X98MM 230VAC WIRE
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-3134-ND | S4E360-EC20-51 | 15B5090 | S4E360-EC20-51 |
| Product Name | AC Fans | AC Fans | Axial Fan, 400Mm, 230V, 4 Lead Wires; Nominal Rated Voltage Ac Ebm-Papst | Fans, Thermal Management - Fans - AC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 1556 SCFM (2645 m³/hr) | 1556 SCFM (2645 m³/hr) | ||
| Maximum Sound Level | 59 dbA | 59 dbA | ||
| Nominal Voltage | 230 volts | 230 volts | 230 volts | |
| Voltage Range | 230 volts |