S Series AC Axial Fan, 2095m³/h w guard
| RS Components, Ltd. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 458731 |
| Product Name | Axial Fans |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 1233 SCFM (2095 m³/hr) |
| Nominal Voltage | 230 volts |
| Running Current | 0.5800 amps |
| Nominal Power | 150 watts |