Fan Tubeaxial 230VAC Round - 400mm Dia Ball Terminal Block
ebm-papst S4E315-AC08-07 Axial Fan
FAN AXIAL
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-3571-ND | 624686 | S4E315-AC08-07 | S4E315-AC08-07 |
| Product Name | AC Fans | Axial Fans | AC Fans | Fans, Thermal Management - Fans - AC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Static Pressure | 0.2610 in H2O (0.4876 Torr) | |||
| Nominal Voltage | 230 volts | 230 volts | 230 volts | |
| Voltage Range | 230 volts | |||
| Running Current | 0.6000 amps | 0.6000 amps |