S4E300-AS72-70 -- 230V 50/60HZ 1200CFM 2UF EBM-PAPST
ebm-papst Inc.
230V 50/60Hz 1200Cfm 2Uf Ebm-Papst
S4E300-AS72-70
Description
230V 50/60HZ 1200CFM 2UF
Description
230V 50/60HZ 1200CFM 2UF
Suppliers
230V 50/60Hz 1200Cfm 2Uf Ebm-Papst
62X4115
Supplier's Site
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
62X4115 |
|
Product Name
|
230V 50/60Hz 1200Cfm 2Uf Ebm-Papst |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power
72 to 120 watts
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
53.5 to 94.5 SCFM (90.94 to 161 m³/hr)
Maximum Sound Level
39.2 to 44.5 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
129 SCFM (219 m³/hr)
Maximum Sound Level
48 dbA
View Details