Fan Tubeaxial, 3 Phase 230/400VAC Round - 422mm Dia Ball 1186.8 CFM (33.23m³/min) 7 Wire Leads with Splice Terminals
FAN AXIAL
AC Fans AC Axial Fan, 3-Phase, 230/400VAC
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-3569-ND | S4D350-BA06-08 | S4D350-BA06-08 |
| Product Name | AC Fans | Fans, Thermal Management - Fans - AC Fans | AC Fans |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 1187 SCFM (2017 m³/hr) | 1187 SCFM (2017 m³/hr) | |
| Maximum Static Pressure | 0.6020 in H2O (1.12 Torr) | ||
| Nominal Voltage | 230 to 400 volts | 0.5750 volts | |
| Voltage Range | 230 to 400 volts |