Fan Tubeaxial 115VAC Round - 290mm Dia Ball 4 Wire Leads with Splice Terminals
FAN AXIAL
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-3568-ND | S2E250-BM08-70 | S2E250-BM08-70 |
| Product Name | AC Fans | Fans, Thermal Management - Fans - AC Fans | AC Fans |
| Application | Industrial/Commercial Fans and Blowers | ||
| Nominal Voltage | 115 volts | 115 volts | |
| Voltage Range | 115 volts | ||
| Running Current | 1.45 amps | ||
| Nominal Power | 165 watts | 165 watts |