ebm-papst Inc. AC Fans S2E250-AL06-12

Description
Fan Tubeaxial 230VAC Round - 300mm Dia Ball 4 Wire Leads with Splice Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 230VAC Round - 300mm Dia Ball 4 Wire Leads with Splice Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 381-3565-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 230VAC Round - 300mm Dia Ball 4 Wire Leads with Splice Terminals

Fan Tubeaxial 230VAC Round - 300mm Dia Ball 4 Wire Leads with Splice Terminals

Buy Now Datasheet
Axial Fan, 300Mm, 230V, 4 Lead Wires; Nominal Rated Voltage Ac Ebm-Papst - 23T3646 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 300Mm, 230V, 4 Lead Wires; Nominal Rated Voltage Ac Ebm-Papst
23T3646
Axial Fan, 300Mm, 230V, 4 Lead Wires; Nominal Rated Voltage Ac Ebm-Papst 23T3646
AXIAL FAN, 300MM, 230V, 4 LEAD WIRES; Nominal Rated Voltage AC:230V; Fan Frame Type:Circular; Fan Frame Size:300mm; External Depth:35.5mm; Bearing Type:Ball Bearing; Air Flow - CFM:-; Noise Rating:-; Power Rating:150W; IP Rating:IP44RoHS Compliant: Yes

AXIAL FAN, 300MM, 230V, 4 LEAD WIRES; Nominal Rated Voltage AC:230V; Fan Frame Type:Circular; Fan Frame Size:300mm; External Depth:35.5mm; Bearing Type:Ball Bearing; Air Flow - CFM:-; Noise Rating:-; Power Rating:150W; IP Rating:IP44RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
AC Fans AC Axial Fan

AC Fans AC Axial Fan

Buy Now
Fans, Thermal Management - Fans - AC Fans - S2E250-AL06-12 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
S2E250-AL06-12
Fans, Thermal Management - Fans - AC Fans S2E250-AL06-12
FAN AXIAL

FAN AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-3565-ND 23T3646 S2E250-AL06-12 S2E250-AL06-12
Product Name AC Fans Axial Fan, 300Mm, 230V, 4 Lead Wires; Nominal Rated Voltage Ac Ebm-Papst AC Fans Fans, Thermal Management - Fans - AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3410 in H2O (0.6371 Torr)
Nominal Voltage 230 volts 230 volts 230 volts
Voltage Range 230 volts
Running Current 0.6600 amps
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Electrical - Climate Control - Filtered Fans - PF33000T12BKSL - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 40 watts
View Details
Type 7F.20 - Filter Fan - 7F20823031000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power 29 to 25 watts
View Details
Axial Fan - 125DZ 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 147 SCFM (250 m³/hr)
Maximum Sound Level 51 dbA
View Details