ebm-papst Inc. Fan Blower, 16.8Cfm, Ball Bearing, 24Vdc; Blower Type Ebm-Papst RVE45-3/54/2P

Description
FAN BLOWER, 16.8CFM, BALL BEARING, 24VDC; Blower Type:Radial; Supply Voltage:24V; Voltage Type:DC; Fan Frame Size:64.6mm; External Depth:65.5mm; Air Flow - CFM:16.8CFM; Air Flow - m3/min:-; Noise Rating:58dBA; Power Rating:32W RoHS Compliant: Yes
Datasheet
Description
FAN BLOWER, 16.8CFM, BALL BEARING, 24VDC; Blower Type:Radial; Supply Voltage:24V; Voltage Type:DC; Fan Frame Size:64.6mm; External Depth:65.5mm; Air Flow - CFM:16.8CFM; Air Flow - m3/min:-; Noise Rating:58dBA; Power Rating:32W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Blower, 16.8Cfm, Ball Bearing, 24Vdc; Blower Type Ebm-Papst - 50AJ6926 - Newark, An Avnet Company
Chicago, IL, United States
Fan Blower, 16.8Cfm, Ball Bearing, 24Vdc; Blower Type Ebm-Papst
50AJ6926
Fan Blower, 16.8Cfm, Ball Bearing, 24Vdc; Blower Type Ebm-Papst 50AJ6926
FAN BLOWER, 16.8CFM, BALL BEARING, 24VDC; Blower Type:Radial; Supply Voltage:24V; Voltage Type:DC; Fan Frame Size:64.6mm; External Depth:65.5mm; Air Flow - CFM:16.8CFM; Air Flow - m3/min:-; Noise Rating:58dBA; Power Rating:32W RoHS Compliant: Yes

FAN BLOWER, 16.8CFM, BALL BEARING, 24VDC; Blower Type:Radial; Supply Voltage:24V; Voltage Type:DC; Fan Frame Size:64.6mm; External Depth:65.5mm; Air Flow - CFM:16.8CFM; Air Flow - m3/min:-; Noise Rating:58dBA; Power Rating:32W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fans and Blowers (industrial)
Product Number 50AJ6926
Product Name Fan Blower, 16.8Cfm, Ball Bearing, 24Vdc; Blower Type Ebm-Papst
Air Flow Rate 17 SCFM (28.56 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

133mm AC Centrifugal Fan (Backward Curve) - FH133A0000-052-020-2 - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC; Ventilation
Product Form Packaged
Environment Clean
View Details
Turbo Blower - Magnetic bearing Turbo Blower - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details