ebm-papst Inc. Fan Blower, 15.1Cfm, Ball Bearing, 24Vdc; Blower Type Ebm-Papst RVE45-3/54/2A

Description
FAN BLOWER, 15.1CFM, BALL BEARING, 24VDC; Blower Type:Radial; Supply Voltage:24V; Voltage Type:DC; Fan Frame Size:64.6mm; External Depth:65.5mm; Air Flow - CFM:15.1CFM; Air Flow - m3/min:-; Noise Rating:58dBA; Power Rating:32W RoHS Compliant: Yes
Datasheet
Description
FAN BLOWER, 15.1CFM, BALL BEARING, 24VDC; Blower Type:Radial; Supply Voltage:24V; Voltage Type:DC; Fan Frame Size:64.6mm; External Depth:65.5mm; Air Flow - CFM:15.1CFM; Air Flow - m3/min:-; Noise Rating:58dBA; Power Rating:32W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Blower, 15.1Cfm, Ball Bearing, 24Vdc; Blower Type Ebm-Papst - 50AJ6925 - Newark, An Avnet Company
Chicago, IL, United States
Fan Blower, 15.1Cfm, Ball Bearing, 24Vdc; Blower Type Ebm-Papst
50AJ6925
Fan Blower, 15.1Cfm, Ball Bearing, 24Vdc; Blower Type Ebm-Papst 50AJ6925
FAN BLOWER, 15.1CFM, BALL BEARING, 24VDC; Blower Type:Radial; Supply Voltage:24V; Voltage Type:DC; Fan Frame Size:64.6mm; External Depth:65.5mm; Air Flow - CFM:15.1CFM; Air Flow - m3/min:-; Noise Rating:58dBA; Power Rating:32W RoHS Compliant: Yes

FAN BLOWER, 15.1CFM, BALL BEARING, 24VDC; Blower Type:Radial; Supply Voltage:24V; Voltage Type:DC; Fan Frame Size:64.6mm; External Depth:65.5mm; Air Flow - CFM:15.1CFM; Air Flow - m3/min:-; Noise Rating:58dBA; Power Rating:32W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fans and Blowers (industrial)
Product Number 50AJ6925
Product Name Fan Blower, 15.1Cfm, Ball Bearing, 24Vdc; Blower Type Ebm-Papst
Air Flow Rate 15 SCFM (25.67 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 2192981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Air Flow Rate 144 SCFM (245 m³/hr)
View Details
Vacuum Blower with Pre-inlet Cooling -  - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Bare
Environment Clean; Corrosive; Air, Neutral Gases, Aggressive Gases
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Fiberglass Roof Ventilator - Series 37, 57 & 58 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Features Dampers
Static Pressure Range 0 to 3 in H2O (0.0 to 5.6 Torr)
View Details