ebm-papst Inc. Dc Centrifugal Fan, 69.5Mm, 24V, 14.5Cfm; Blower Type Ebm-Papst RV45-3/14S

Description
DC CENTRIFUGAL FAN, 69.5MM, 24V, 14.5CFM; Blower Type:Centrifugal; Supply Voltage:24VDC; Voltage Type:DC; Fan Frame Size:69.5mm; External Depth:54.95mm; Air Flow - CFM:14.5CFM; Air Flow - m3/min:0.41m³/min; Noise Rating:49dBA RoHS Compliant: Yes
Datasheet
Description
DC CENTRIFUGAL FAN, 69.5MM, 24V, 14.5CFM; Blower Type:Centrifugal; Supply Voltage:24VDC; Voltage Type:DC; Fan Frame Size:69.5mm; External Depth:54.95mm; Air Flow - CFM:14.5CFM; Air Flow - m3/min:0.41m³/min; Noise Rating:49dBA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Centrifugal Fan, 69.5Mm, 24V, 14.5Cfm; Blower Type Ebm-Papst - 81AH5031 - Newark, An Avnet Company
Chicago, IL, United States
Dc Centrifugal Fan, 69.5Mm, 24V, 14.5Cfm; Blower Type Ebm-Papst
81AH5031
Dc Centrifugal Fan, 69.5Mm, 24V, 14.5Cfm; Blower Type Ebm-Papst 81AH5031
DC CENTRIFUGAL FAN, 69.5MM, 24V, 14.5CFM; Blower Type:Centrifugal; Supply Voltage:24VDC; Voltage Type:DC; Fan Frame Size:69.5mm; External Depth:54.95mm; Air Flow - CFM:14.5CFM; Air Flow - m3/min:0.41m³/min; Noise Rating:49dBA RoHS Compliant: Yes

DC CENTRIFUGAL FAN, 69.5MM, 24V, 14.5CFM; Blower Type:Centrifugal; Supply Voltage:24VDC; Voltage Type:DC; Fan Frame Size:69.5mm; External Depth:54.95mm; Air Flow - CFM:14.5CFM; Air Flow - m3/min:0.41m³/min; Noise Rating:49dBA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fans and Blowers (industrial)
Product Number 81AH5031
Product Name Dc Centrifugal Fan, 69.5Mm, 24V, 14.5Cfm; Blower Type Ebm-Papst
Air Flow Rate 14 SCFM (24.65 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

MAC 10 ® RFAC Fan Filter Unit -  - Envirco
Specs
Applications / Use HVAC
Product Form Packaged
View Details
Positive Displacement Blower Stages - Series GM - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details
Industrial Rotary Screw Blowers - CBS, DBS, EBS, and FBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details