ebm-papst Inc. Dc Centrifugal Fan, 69.5Mm, 24V, 14.5Cfm; Blower Type Ebm-Papst RV45-3/14

Description
DC CENTRIFUGAL FAN, 69.5MM, 24V, 14.5CFM; Blower Type:Centrifugal; Supply Voltage:24VDC; Voltage Type:DC; Fan Frame Size:69.5mm; External Depth:54.95mm; Air Flow - CFM:14.5CFM; Air Flow - m3/min:0.41m³/min; Noise Rating:49dBA RoHS Compliant: Yes
Datasheet
Description
DC CENTRIFUGAL FAN, 69.5MM, 24V, 14.5CFM; Blower Type:Centrifugal; Supply Voltage:24VDC; Voltage Type:DC; Fan Frame Size:69.5mm; External Depth:54.95mm; Air Flow - CFM:14.5CFM; Air Flow - m3/min:0.41m³/min; Noise Rating:49dBA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Centrifugal Fan, 69.5Mm, 24V, 14.5Cfm; Blower Type Ebm-Papst - 81AH5030 - Newark, An Avnet Company
Chicago, IL, United States
Dc Centrifugal Fan, 69.5Mm, 24V, 14.5Cfm; Blower Type Ebm-Papst
81AH5030
Dc Centrifugal Fan, 69.5Mm, 24V, 14.5Cfm; Blower Type Ebm-Papst 81AH5030
DC CENTRIFUGAL FAN, 69.5MM, 24V, 14.5CFM; Blower Type:Centrifugal; Supply Voltage:24VDC; Voltage Type:DC; Fan Frame Size:69.5mm; External Depth:54.95mm; Air Flow - CFM:14.5CFM; Air Flow - m3/min:0.41m³/min; Noise Rating:49dBA RoHS Compliant: Yes

DC CENTRIFUGAL FAN, 69.5MM, 24V, 14.5CFM; Blower Type:Centrifugal; Supply Voltage:24VDC; Voltage Type:DC; Fan Frame Size:69.5mm; External Depth:54.95mm; Air Flow - CFM:14.5CFM; Air Flow - m3/min:0.41m³/min; Noise Rating:49dBA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fans and Blowers (industrial)
Product Number 81AH5030
Product Name Dc Centrifugal Fan, 69.5Mm, 24V, 14.5Cfm; Blower Type Ebm-Papst
Air Flow Rate 14 SCFM (24.65 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

MD-Pneumatics - PD Plus 900 Series Rotary Positive Displacement Blowers - 9027 - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 2 SCFM (3.93 m³/hr)
Static Pressure Range 415 in H2O (776 Torr)
View Details
 - PBL.4208021-001 Brushless Blower - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Configuration Vacuum cleaner motor
Air Flow Rate 0 SCFM (1.24E-4 m³/hr)
Design Centrifugal
View Details
Blowers - N23-A8 - Rosenberg USA
Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Configuration Blowers / EC Fans
View Details
Turbo Blowers - VFT73-2 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications / Use Pressure Blower; Product / Process Cooling; HVAC
Product Form Packaged
Environment Clean
View Details