ebm-papst Inc. DC Brushless Fans (BLDC) RV45-3/14

Description
Fan Blower, Centrifugal 24VDC Rectangular/Rounded - 69.5mm L x 63.9mm H Ball 14.5 CFM (0.406m³/min) 3 Position Rectangular Connector and 4 Lead Wires
Request a Quote Datasheet
Description
Fan Blower, Centrifugal 24VDC Rectangular/Rounded - 69.5mm L x 63.9mm H Ball 14.5 CFM (0.406m³/min) 3 Position Rectangular Connector and 4 Lead Wires
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-RV45-3/14-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-RV45-3/14-ND
DC Brushless Fans (BLDC) 381-RV45-3/14-ND
Fan Blower, Centrifugal 24VDC Rectangular/Rounded - 69.5mm L x 63.9mm H Ball 14.5 CFM (0.406m³/min) 3 Position Rectangular Connector and 4 Lead Wires

Fan Blower, Centrifugal 24VDC Rectangular/Rounded - 69.5mm L x 63.9mm H Ball 14.5 CFM (0.406m³/min) 3 Position Rectangular Connector and 4 Lead Wires

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electronic Cooling Fans
Product Number 381-RV45-3/14-ND
Product Name DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.5 SCFM (24.65 m³/hr)
Maximum Sound Level 49 dbA
Nominal Voltage 24 volts
Voltage Range 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Brushless Fans (BLDC) - FAD1-06025BHHW12-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 24.3 SCFM (41.3 m³/hr)
Maximum Static Pressure 0.2070 in H2O (0.3867 Torr)
View Details
3 suppliers
Type 7F.21 - Reverse flow filter fan - 7F2181202055 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.36 to 37.06 SCFM (55 to 63 m³/hr)
Nominal Power 30 to 25 watts
View Details
6015-9 Series 1.08 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6015L12BPLP1b-9 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0791 to ? in H2O (0.1478 to ? Torr)
Maximum Sound Level 23.6 dbA
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details