Fan Blower, Centrifugal 12VDC Rectangular/Rounded - 105mm L x 77.3mm H Ball 10.6 CFM (0.297m³/min) 3 Wire Leads
FAN BLOWER CF 105X58.85MM 12VDC
DC FlatPak - Radial Blower
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-3563-ND | RV40-18/12L | 59J6798 |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | Dc Flatpak Radial Blower Ebm-Papst |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 10.6 SCFM (18.02 m³/hr) | 10.6 SCFM (18.02 m³/hr) | |
| Nominal Voltage | 12 volts | 12 volts | |
| Voltage Range | 12 volts | ||
| Blower/Fan Type | Centrifugal Blower (radial) |