ebm-papst Inc. Centrifugal Fans RLF35-8/14N

Description
ebm-papst RLF35-8/14N Centrifugal Fan
Request a Quote
Description
ebm-papst RLF35-8/14N Centrifugal Fan
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DC Flat Pack Blower, part number 84M9838, features a compact design with dimensions of 51mm x 15mm and operates at a supply voltage of 24VDC. It is capable of delivering a maximum airflow of 9.6 m¬=/h (approximately 5.64 CFM) and has a noise rating of 55 dBA. The blower utilizes a forward-curved impeller and is constructed from fiberglass-reinforced plastic for durability. It has a power rating of 4.3W and operates efficiently within a temperature range of -20°C to +70°C. The blower is designed for easy installation with connections via single wires (AWG 26). This product is suitable for applications requiring reliable airflow in a compact form factor.

Datasheet Summary
Powered by GS/AI

The DC Flat Pack Blower, part number 84M9838, features a compact design with dimensions of 51mm x 15mm and operates at a supply voltage of 24VDC. It is capable of delivering a maximum airflow of 9.6 m¬=/h (approximately 5.64 CFM) and has a noise rating of 55 dBA. The blower utilizes a forward-curved impeller and is constructed from fiberglass-reinforced plastic for durability. It has a power rating of 4.3W and operates efficiently within a temperature range of -20°C to +70°C. The blower is designed for easy installation with connections via single wires (AWG 26). This product is suitable for applications requiring reliable airflow in a compact form factor.

Suppliers

Company
Product
Description
Supplier Links
Centrifugal Fans - 250858 - RS Components, Ltd.
Corby, Northants, United Kingdom
Centrifugal Fans
250858
Centrifugal Fans 250858
ebm-papst RLF35-8/14N Centrifugal Fan

ebm-papst RLF35-8/14N Centrifugal Fan

Supplier's Site
BLOWER,DC FLATPAK, 5.65 CFM,24 V,4.4W,45 DBA,BALL BEARING, LEADS - 70105062 - Allied Electronics, Inc.
Fort Worth, TX, USA
BLOWER,DC FLATPAK, 5.65 CFM,24 V,4.4W,45 DBA,BALL BEARING, LEADS
70105062
BLOWER,DC FLATPAK, 5.65 CFM,24 V,4.4W,45 DBA,BALL BEARING, LEADS 70105062
Features: Electronically Commutated External Rotor Motor Fully Integrated Commutation Electronics Electronic Protection Against Reverse Polarity Fiberglass Reinforced PBT Plastic Housing Fiberglass Reinforced PA Plastic Impeller Ball Bearing Construction Electrical Connection Via Two, 22 AWG, TR 64 Leads with Stripped and Tinned Ends Air Enters Through Center of Impeller and Exhausts Through Port in Housing UL, CSA and VDE Approved on Most Models

Features:

  • Electronically Commutated External Rotor Motor
  • Fully Integrated Commutation Electronics
  • Electronic Protection Against Reverse Polarity
  • Fiberglass Reinforced PBT Plastic Housing
  • Fiberglass Reinforced PA Plastic Impeller
  • Ball Bearing Construction
  • Electrical Connection Via Two, 22 AWG, TR 64 Leads with Stripped and Tinned Ends
  • Air Enters Through Center of Impeller and Exhausts Through Port in Housing
  • UL, CSA and VDE Approved on Most Models
Supplier's Site
Sheung Wan, Hong Kong
Blowers DC Centrifugal Fan, 51x51x15mm, 24VDC, 5.7CFM, 4.3W, 6700RPM, Ball Bearing

Blowers DC Centrifugal Fan, 51x51x15mm, 24VDC, 5.7CFM, 4.3W, 6700RPM, Ball Bearing

Buy Now Datasheet
Dc Flat Pack Blower, 51 X 15Mm, 24V; Blower Type Ebm-Papst - 84M9838 - Newark, An Avnet Company
Chicago, IL, United States
Dc Flat Pack Blower, 51 X 15Mm, 24V; Blower Type Ebm-Papst
84M9838
Dc Flat Pack Blower, 51 X 15Mm, 24V; Blower Type Ebm-Papst 84M9838
DC FLAT PACK BLOWER, 51 X 15MM, 24V; Blower Type:Flatpak; Supply Voltage:24VDC; Voltage Type:DC; Fan Frame Size:51mm; External Depth:15mm; Air Flow - CFM:5.7CFM; Air Flow - m3/min:0.16m³/min; Noise Rating:55dBA; Power Rating:4.3W RoHS Compliant: Yes

DC FLAT PACK BLOWER, 51 X 15MM, 24V; Blower Type:Flatpak; Supply Voltage:24VDC; Voltage Type:DC; Fan Frame Size:51mm; External Depth:15mm; Air Flow - CFM:5.7CFM; Air Flow - m3/min:0.16m³/min; Noise Rating:55dBA; Power Rating:4.3W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial) Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number 250858 70105062 RLF35-8/14N 84M9838
Product Name Centrifugal Fans BLOWER,DC FLATPAK, 5.65 CFM,24 V,4.4W,45 DBA,BALL BEARING, LEADS Blowers Dc Flat Pack Blower, 51 X 15Mm, 24V; Blower Type Ebm-Papst
Fan / Blower Diameter 2.0 inch (51 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Backward Inclined Single Width Class 4 Fan -  - New York Blower Company (The)
Specs
Applications / Use Pressure Blower; Product / Process Cooling; Ventilation
Product Form Packaged
Configuration Oven / Dryer Systems
View Details
 - PBL.4208021-001 Brushless Blower - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Configuration Vacuum cleaner motor
Air Flow Rate 0 SCFM (1.24E-4 m³/hr)
Design Centrifugal
View Details
PTGA SERIES - Axial Exhaust Fans - PTGA-150D 100-120V/60Hz - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC; Ventilation
Product Form Packaged
Environment Clean
View Details
Backward Curved Fan - N63-28039 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Configuration Fans for Wind and Solar Power
View Details