ebm-papst Inc. Dc Flat Pack Blower, 127 X 25Mm, 48V; Blower Type Ebm-Papst RLF100-11/182HP

Description
DC FLAT PACK BLOWER, 127 X 25MM, 48V; Blower Type:Flatpak; Supply Voltage:48VDC; Voltage Type:DC; Fan Frame Size:127mm; External Depth:25mm; Air Flow - CFM:37.7CFM; Air Flow - m3/min:1.07m³/min; Noise Rating:64dBA; Power Rating:8W RoHS Compliant: Yes
Datasheet
Description
DC FLAT PACK BLOWER, 127 X 25MM, 48V; Blower Type:Flatpak; Supply Voltage:48VDC; Voltage Type:DC; Fan Frame Size:127mm; External Depth:25mm; Air Flow - CFM:37.7CFM; Air Flow - m3/min:1.07m³/min; Noise Rating:64dBA; Power Rating:8W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Flat Pack Blower, 127 X 25Mm, 48V; Blower Type Ebm-Papst - 86K9769 - Newark, An Avnet Company
Chicago, IL, United States
Dc Flat Pack Blower, 127 X 25Mm, 48V; Blower Type Ebm-Papst
86K9769
Dc Flat Pack Blower, 127 X 25Mm, 48V; Blower Type Ebm-Papst 86K9769
DC FLAT PACK BLOWER, 127 X 25MM, 48V; Blower Type:Flatpak; Supply Voltage:48VDC; Voltage Type:DC; Fan Frame Size:127mm; External Depth:25mm; Air Flow - CFM:37.7CFM; Air Flow - m3/min:1.07m³/min; Noise Rating:64dBA; Power Rating:8W RoHS Compliant: Yes

DC FLAT PACK BLOWER, 127 X 25MM, 48V; Blower Type:Flatpak; Supply Voltage:48VDC; Voltage Type:DC; Fan Frame Size:127mm; External Depth:25mm; Air Flow - CFM:37.7CFM; Air Flow - m3/min:1.07m³/min; Noise Rating:64dBA; Power Rating:8W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fans and Blowers (industrial)
Product Number 86K9769
Product Name Dc Flat Pack Blower, 127 X 25Mm, 48V; Blower Type Ebm-Papst
Air Flow Rate 38 SCFM (64.08 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
VLF 797 / HLF 797 Laminar Flow Module -  - Envirco
Specs
Applications / Use HVAC
Product Form Packaged
View Details
Backward Curved Fan - N43-45020 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Configuration Railway Fans / Fans for Wind and Solar Power / Backward Curved Fans
View Details
Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details