ebm-papst RLF100-11/14 Centrifugal Fan
Blowers DC Centrifugal Fan, 127x127x25mm, 24VDC, 37.7CFM, 8W, 5100RPM, Ball Bearing
Housing and blower wheel of fiberglass reinforced plastic. Electronically commutated external rotor motor. Electrical connection via two leads AWG 22, TR 64, 12.2 In. (310 mm). Ball bearing. Mass: 11.2 Oz. (318 g).
DC FLAT PACK BLOWER, 127 X 25MM, 24V; Blower Type:Flatpak; Supply Voltage:24VDC; Voltage Type:DC; Fan Frame Size:127mm; External Depth:25mm; Air Flow - CFM:37.7CFM; Air Flow - m3/min:1.07m³/min; Noise Rating:60dBA; Power Rating:8W RoHS Compliant: Yes
| RS Components, Ltd. | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Fans and Blowers (industrial) | Fans and Blowers (industrial) | Fans and Blowers (industrial) | Fans and Blowers (industrial) |
| Product Number | 250987 | RLF100-11/14 | 70104852 | 86K9768 |
| Product Name | Centrifugal Fans | Blowers | Blower; DC Radial; VDC; 8 W; 60 dBA; Ball; 37.7 CFM; Wire Leaded; 75 degC (Max. | Dc Flat Pack Blower, 127 X 25Mm, 24V; Blower Type Ebm-Papst |
| Fan / Blower Diameter | 5.0 inch (127 mm) | |||
| Air Flow Rate | 38 SCFM (64 m³/hr) | 38 SCFM (64.08 m³/hr) | 38 SCFM (64.08 m³/hr) | |
| Fan / Blower Type | Backward Inclined Centrifugal |