ebm-papst Inc. Blowers RLF100-11/12

Description
Blowers DC Centrifugal Fan, 127x127x25mm, 12VDC, 37.7CFM, 8W, 5100RPM, Ball Bearing, Speed Signal
Datasheet
Description
Blowers DC Centrifugal Fan, 127x127x25mm, 12VDC, 37.7CFM, 8W, 5100RPM, Ball Bearing, Speed Signal
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Blowers DC Centrifugal Fan, 127x127x25mm, 12VDC, 37.7CFM, 8W, 5100RPM, Ball Bearing, Speed Signal

Blowers DC Centrifugal Fan, 127x127x25mm, 12VDC, 37.7CFM, 8W, 5100RPM, Ball Bearing, Speed Signal

Buy Now Datasheet
Dc Flatpak Blower, 127 X 25Mm, 12V; Blower Type Ebm-Papst - 86K9767 - Newark, An Avnet Company
Chicago, IL, United States
Dc Flatpak Blower, 127 X 25Mm, 12V; Blower Type Ebm-Papst
86K9767
Dc Flatpak Blower, 127 X 25Mm, 12V; Blower Type Ebm-Papst 86K9767
DC FLATPAK BLOWER, 127 X 25MM, 12V; Blower Type:Flatpak; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:127mm; External Depth:25mm; Air Flow - CFM:37.7CFM; Air Flow - m3/min:1.07m³/min; Noise Rating:60dBA; Power Rating:8W RoHS Compliant: Yes

DC FLATPAK BLOWER, 127 X 25MM, 12V; Blower Type:Flatpak; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:127mm; External Depth:25mm; Air Flow - CFM:37.7CFM; Air Flow - m3/min:1.07m³/min; Noise Rating:60dBA; Power Rating:8W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number RLF100-11/12 86K9767
Product Name Blowers Dc Flatpak Blower, 127 X 25Mm, 12V; Blower Type Ebm-Papst
Air Flow Rate 38 SCFM (64.08 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 1245317 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications / Use Ventilation
Fan / Blower Diameter 9.0 inch (228 mm)
Air Flow Rate 114 to 128 SCFM (194 to 217 m³/hr)
View Details
Industrial Direct Drive Screw Blowers - GBS and HBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Fiberglass In-Line Centrifugal Fan - Series 40 - Hartzell Air Movement
Specs
Applications / Use Materials Handling
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Features Dampers
View Details