ebm-papst Inc. Ac Flat Pack Blower, 121 X 37Mm, 230V; Blower Type Ebm-Papst RL90/18/56

Description
AC FLAT PACK BLOWER, 121 X 37MM, 230V; Blower Type:Flatpak; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:121mm; External Depth:37mm; Air Flow - CFM:23.5CFM; Air Flow - m3/min:0.665m³/min; Noise Rating:56dBA; IP Rating:IP20 RoHS Compliant: Yes
Description
AC FLAT PACK BLOWER, 121 X 37MM, 230V; Blower Type:Flatpak; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:121mm; External Depth:37mm; Air Flow - CFM:23.5CFM; Air Flow - m3/min:0.665m³/min; Noise Rating:56dBA; IP Rating:IP20 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ac Flat Pack Blower, 121 X 37Mm, 230V; Blower Type Ebm-Papst - 96B2908 - Newark, An Avnet Company
Chicago, IL, United States
Ac Flat Pack Blower, 121 X 37Mm, 230V; Blower Type Ebm-Papst
96B2908
Ac Flat Pack Blower, 121 X 37Mm, 230V; Blower Type Ebm-Papst 96B2908
AC FLAT PACK BLOWER, 121 X 37MM, 230V; Blower Type:Flatpak; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:121mm; External Depth:37mm; Air Flow - CFM:23.5CFM; Air Flow - m3/min:0.665m³/min; Noise Rating:56dBA; IP Rating:IP20 RoHS Compliant: Yes

AC FLAT PACK BLOWER, 121 X 37MM, 230V; Blower Type:Flatpak; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:121mm; External Depth:37mm; Air Flow - CFM:23.5CFM; Air Flow - m3/min:0.665m³/min; Noise Rating:56dBA; IP Rating:IP20 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fans and Blowers (industrial)
Product Number 96B2908
Product Name Ac Flat Pack Blower, 121 X 37Mm, 230V; Blower Type Ebm-Papst
Air Flow Rate 24 SCFM (39.94 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Surge Limiting Pressure Blowers -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Applications / Use Pressure Blower; Product / Process Cooling
Product Form Packaged
Environment Clean; Corrosive; Dirty
View Details
Panel Fan - Series 02 & 09 - Hartzell Air Movement
Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Features Wall
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
View Details
Explosion Proof Blower - EXV500-7W 5HP - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications / Use Pressure Blower; Product / Process Cooling; Ventilation; Materials Handling
Product Form Packaged
Environment Clean
View Details
Positive Displacement Blower - DELTA BLOWER Generation 5 - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details